EN
  • EN
  • DE

SATA01120793T

Part No SATA01120793T
Manufacturer Amphenol FCI
Catalog OEM Parts ( S )
Description Sata01120793T-Sata 6G 7P Plug Vt Smt / Tap/rl
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986474-SATA01120793T
Categories OEM Parts( S )
Manufacturer Amphenol FCI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SATA01120793T CAD Model

Description

The SATA01120793T is a Serial ATA (SATA) connector manufactured by Amphenol FCI. SATA connectors are standard interfaces for connecting storage devices, such as hard drives and solid-state drives (SSDs), to a computer system's motherboard. This particular connector is likely designed for high-speed data transfer and reliable connectivity.

Applications:

  • Desktop Computers: Used to connect hard drives, SSDs, and optical drives to the motherboard.
  • Laptop Computers: Integrated into laptops for connecting internal storage devices.
  • Servers: Employed in server systems for connecting multiple storage devices in RAID configurations.
  • External Storage Enclosures: Used in external hard drive enclosures for connecting drives to a computer via USB or other interfaces.
  • Embedded Systems: Integrated into embedded systems that require high-speed storage connectivity.

Features:

  • SATA Interface: Compliant with the Serial ATA standard for high-speed data transfer.
  • 7-Pin Data Connector: Features a 7-pin connector for data transmission.
  • 15-Pin Power Connector: May include a 15-pin connector for power supply (depending on the specific type).
  • High-Speed Data Transfer: Supports data transfer rates up to several Gbps, depending on the SATA revision.
  • Durable Construction: Designed for reliable and long-lasting performance.
  • Secure Connection: Provides a secure and stable connection to storage devices.
  • Compact Size: Designed to minimize space requirements in computer systems.

Benefits:

  • High-Speed Data Transfer: Enables fast data transfer between the storage device and the computer system.
  • Reliable Connection: Provides a stable and secure connection for data integrity.
  • Standard Interface: Compliant with the widely adopted SATA standard, ensuring compatibility with various storage devices.
  • Easy Installation: Designed for easy installation and connection to storage devices.
  • Wide Availability: Readily available from various distributors and suppliers.

Technical Specifications:

The SATA01120793T connector typically supports SATA revisions such as SATA II (3 Gbps) or SATA III (6 Gbps). The connector is designed to meet the mechanical and electrical requirements of the SATA standard. Specific details regarding data transfer rates, operating voltage, and dimensions can be found in the Amphenol FCI datasheet.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5388 $59.2680
265+ $0.4421 $117.1565
405+ $0.4284 $173.5020
560+ $0.4146 $232.1760
725+ $0.4007 $290.5075
965+ $0.3592 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess