EN
  • EN
  • DE

ZREP-12-624SN

Part No ZREP-12-624SN
Manufacturer Amphenol Industrial Operations
Catalog Circular Connectors
Description Star-Line Series Circular Connector Receptacle 5 Position Socket Contact Panel Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1143385-ZREP-12-624SN
Categories Circular Connectors
Manufacturer Amphenol Industrial Operations
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZREP-12-624SN CAD Model

Description

The ZREP-12-624SN is a circular connector manufactured by Amphenol Industrial Operations. These connectors are designed for robust and reliable connections in harsh industrial environments. They are known for their durability, resistance to environmental factors, and ability to withstand vibration and shock.

Applications

  • Industrial machinery
  • Robotics
  • Transportation equipment
  • Military applications
  • Aerospace applications
  • Oil and gas industry
  • Heavy equipment

Features

  • Rugged Construction: Designed to withstand harsh environments and demanding operating conditions.
  • Environmental Sealing: Provides protection against dust, moisture, and other contaminants.
  • Vibration Resistance: Ensures reliable connection in high-vibration applications.
  • Quick Disconnect Mechanism: Allows for fast and easy connection and disconnection.
  • Multiple Contact Options: Available with a variety of contact arrangements to suit different applications.
  • Shielded Options: Provides EMI/RFI shielding for sensitive applications.
  • Durable Materials: Constructed from high-quality materials for long-lasting performance.

Benefits

  • Reliable Connection: Ensures a secure and stable connection, even in harsh environments.
  • Reduced Downtime: Minimizes downtime due to connector failure or environmental damage.
  • Increased Safety: Provides a safe and reliable connection for critical applications.
  • Easy Maintenance: Quick disconnect mechanism simplifies maintenance and repair.
  • Versatile Application: Suitable for a wide range of industrial and military applications.

Additional Details

The ZREP-12-624SN is typically made from materials such as aluminum or stainless steel for corrosion resistance and durability. The connector may feature a threaded coupling or bayonet locking mechanism for secure mating. The specific number of contacts and contact arrangement will vary depending on the application requirements. The connector is designed to meet industry standards for environmental protection, such as IP67 or IP69K. Refer to the manufacturer's datasheet for detailed specifications, dimensions, and mating information. Proper wiring and termination techniques are essential for ensuring optimal performance and reliability. These connectors are designed to provide a long-lasting and dependable solution for demanding industrial environments.

You May Also Be Interested in

Amphenol Industrial Operations
Connector Reverse Bayonet Coupling Socket 6 Position Receptacle Crimp Straight Jam Nut 6 Terminal 1 Port
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG HSG FMALE 37POS INLINE / 37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Firewall Usage, Self Locking
Need more? Email Us
TE Connectivity
CONN RCPT HSG MALE 11POS PNL MT / 11 (6 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Glenair, Inc.
Circular Housing MIL-DTL-38999 Series III Triple Start Thread Wall Mount Receptacle 34 Position Pin Contact 23 Shell...
Need more? Email Us
Amphenol
CONN PLUG FMALE XLR 5P GOLD SLDR
Lowest to $2.9728
Essentra Components
CABLE GLAND 16-28MM M40 NYLON / Cable Gland 0.63" ~ 1.10" (16.0mm ~ 28.0mm) Nylon M40 Black
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Molex, LLC
Brad M23 Signal Connector, Straight Male, Crimp Contacts, 16 Poles, Cable Diameter 7.00-12.00mm
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 3POS PNL MNT / 3 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $4.6922

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess