EN
  • EN
  • DE

CM08 2AC03 30006 005

Part No CM08 2AC03 30006 005
Manufacturer Amphenol Sine Systems Corp
Catalog OEM Parts (C - E)
Description 3PIN Connection Female-male S Sensormate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052763-CM08 2AC03 30006 005
Categories OEM Parts(C-E)
Manufacturer Amphenol Sine Systems Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM08 2AC03 30006 005 CAD Model

Description

The CM08 2AC03 30006 005 is a circular connector from Amphenol Sine Systems Corp. These connectors are designed for robust and reliable connections in harsh environments. They are part of the CM series, known for their durability and resistance to vibration, moisture, and extreme temperatures.

Applications

  • Heavy Equipment
  • Industrial Automation
  • Transportation
  • Marine
  • Military

Features

  • Shell Material: Durable metal alloy (typically aluminum or stainless steel)
  • Contact Material: Copper alloy with gold plating for reliable conductivity
  • Number of Contacts: Specified by the part number (consult datasheet)
  • Contact Size: Specified by the part number (consult datasheet)
  • Operating Temperature: Typically -55°C to +125°C
  • Sealing: IP67 or higher (dustproof and waterproof when mated)
  • Vibration Resistance: Designed to withstand high levels of vibration
  • Mating Style: Threaded or bayonet

Benefits

  • Reliable Connection: Ensures a secure and stable connection, even in demanding conditions.
  • Environmental Protection: Protects against moisture, dust, chemicals, and extreme temperatures.
  • Durability: Withstands vibration, shock, and other mechanical stresses.
  • Long Service Life: Provides a long-lasting and reliable connection, reducing maintenance costs.
  • Easy Installation: Designed for easy assembly and mating.
  • Versatility: Available in a wide range of configurations to meet various application requirements.

This connector is commonly used in applications where reliable performance is critical, such as connecting sensors, actuators, and other devices in industrial equipment. The robust construction and environmental sealing ensure that the connection remains secure and functional, even in harsh environments. The gold-plated contacts provide excellent conductivity and prevent corrosion, ensuring a long service life.

To determine the exact specifications of the CM08 2AC03 30006 005 connector, consult the manufacturer's datasheet. This will provide details such as the number of contacts, contact size, voltage rating, current rating, and mating style. Ensuring that the connector meets the specific requirements of the application is essential for optimal performance and reliability.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess