EN
  • EN
  • DE

BLA6G1011LS-CCCG,112

Part No BLA6G1011LS-CCCG,112
Manufacturer Ampleon USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049312-BLA6G1011LS-CCCG,112
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Ampleon USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLA6G1011LS-CCCG,112 CAD Model

Description

The BLA6G1011LS-CCCG,112 is a 1000 W LDMOS power transistor from Ampleon, designed for high-power broadband applications in the HF to 600 MHz frequency range. This device is part of Ampleon's renowned portfolio of RF power solutions, offering exceptional performance and reliability.

Applications:

  • Industrial Heating: Used in RF generators for industrial heating processes.
  • Plasma Generation: Employed in plasma generators for various industrial and scientific applications.
  • MRI (Magnetic Resonance Imaging): Can be utilized in MRI systems for medical imaging.
  • RF Heating and Drying: Applications in industrial heating and drying equipment.
  • Broadcast Transmitters: Suitable for use in high-power broadcast transmitters.
  • Jamming equipment: Applied for signal interference systems in defense and security applications.

Features:

  • High Power Capability: Delivers 1000 W of output power.
  • Broadband Performance: Operates efficiently across the HF to 600 MHz frequency range.
  • LDMOS Technology: Leverages LDMOS technology for superior performance and reliability.
  • High Gain: Offers high gain, reducing the drive power requirements.
  • Ruggedness: Designed for robust performance under demanding conditions.
  • Integrated ESD Protection: Provides protection against electrostatic discharge.

Benefits:

  • Increased Efficiency: LDMOS technology provides high efficiency, reducing power consumption and heat dissipation.
  • Improved Reliability: Robust design ensures reliable operation in harsh environments.
  • Simplified System Design: High gain simplifies the design of RF power amplifiers.
  • Reduced System Cost: High efficiency and reduced drive power requirements contribute to lower system costs.
  • Enhanced Performance: Broadband performance allows for use in a wide range of applications.
  • Greater Stability: Designed for stable operation, minimizing the risk of oscillations and other performance issues.

Technical Specifications:

  • Frequency Range: HF to 600 MHz
  • Output Power: 1000 W
  • Technology: LDMOS

The BLA6G1011LS-CCCG,112 is a versatile and robust RF power transistor suitable for a wide range of high-power applications. Its high power capability, broadband performance, and rugged design make it an excellent choice for demanding industrial, scientific, and communication systems.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.5340 $97.5340
2+ $94.4859 $188.9718
3+ $91.4379 $274.3137
4+ $88.3898 $353.5592
5+ $79.2469 $396.2345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess