EN
  • EN
  • DE

MMC-50-STST

Part No MMC-50-STST
Manufacturer Amprobe
Catalog Test, Measurement Accessories
Description MULTIMODE LAUNCH CABLE 50UM ST/S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Test and Measurement Accessories
Mfr Amprobe
Series OptiFiber® Pro
Package Bulk
Product Status Active
Type Specialized
Accessory Type Multimode Launch Cord
Specifications 105m Length
Standard Package 1 pcs
Win Source Part Number 1111424-MMC-50-STST
Ultra Librarian 3D Model Ultra Librarian MMC-50-STST CAD Model

Description

The OptiFiber Pro Multimode Launch Cord is a specialized accessory designed for testing and measurement purposes.

  • Length: 105m
  • Compatibility: OptiFiber Pro series
  • Packaging: bulk
  • Design: multimode
  • Manufacturer: Amprobe

You May Also Be Interested in

TPI (Test Products Int)
5.5" GAS VALVE PRESSURE ADAPTER
Lowest to $2.0178
TE Connectivity
AMPLIFIER EU POWER SUPPLY PLUG
Need more? Email Us
TPI (Test Products Int)
SOFT CARRYING CASE
Lowest to $0.1490
TPI (Test Products Int)
OPTIONAL BLUE LED FLASHLIGHT
Lowest to $2.3516
A&D Engineering
Need more? Email Us
Fluke Electronics
SOFTWARE LOGWARE III (SINGLE-PC
Need more? Email Us
Amprobe
CLAMP MULTIMETERS & ACCESSORIES
Need more? Email Us
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
Sensepeek
5x Ground Spring 3,5mm
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess