EN
  • EN
  • DE

AMS1503CM-2.5

Part No AMS1503CM-2.5
Manufacturer ams
Catalog HOT - SALES and EOL Components (0 - A)
Description 3A LOW DROPOUT VOLTAGE REGULATORS / LDO Regulator Pos 2.5V 3A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ams
Win Source Part Number 179025-AMS1503CM-2.5
Popularity Medium
Supply and Demand Status Balance
Family Name AMS1503
Introduction Date December 19, 2000
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AMS1503CM-2.5 CAD Model

Description

AMS1503CM-2.5 - Constant 2.5V Voltage Regulator

The AMS1503CM-2.5 provides a stable 2.5V output, making it ideal for precision electronic circuits where constant voltage is critical. This component excels in high-reliability environments.

  • Applications/Projects:
    • Precision analog circuitry
    • Data acquisition systems
    • Low-dropout regulator replacements
    • Complex sensor systems
  • Features and Benefits:
    • Fixed 2.5V output for stability
    • Simplified power circuit design
    • Highly reliable with built-in protections
    • Suitable for harsh operating conditions
  • Additional Details:
    • Operates efficiently under diverse loads
    • Compact form factor for space-efficient designs
    • Widely compliant with industry standards

You May Also Be Interested in

Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
AMIS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Coilcraft
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
Bosch Sensortec
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess