EN
  • EN
  • DE

AS1100WE-T

Part No AS1100WE-T
Manufacturer ams
Catalog PMIC - Display Drivers
Description Serially Interfaced, 8-Digit LED Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ams
Packaging Reel - TR
Display Type LED
Configuration 7 Segment + DP
Interface Serial
Digits or Characters 8 Digits
Operating Supply Current 330mA
Operating Supply Voltage 4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1147215-AS1100WE-T
Manufacturer Homepage www.ams.com
Popularity Medium
Supply and Demand Status Limited
Family Name AS1100WE
Introduction Date February 18, 2004
ECCN EAR99
Country of Origin Austria
Estimated EOL Date 2024
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian AS1100WE-T CAD Model

Description

The ams AS1100WE-T is an 8-digit LED display driver that is designed for use in a wide range of applications.

  • Manufacturer: ams
  • Package: 24-SOIC (0.295", 7.50mm Width)
  • Mounting: Surface mount
  • Supply and demand status: Limited
  • Voltage range: 4V to 5.5V
  • Operating current: 330mA (maximum)
  • Applications: Automotive, industrial, and consumer electronics
  • Compliance: ECCN EAR99
  • Availability: Through Win Source

You May Also Be Interested in

ON Semiconductor
LCD Driver 100-TQFP (14x14)
Need more? Email Us
Analog Devices Inc.
LCD Driver 48-LFCSP-VQ (7x7)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Rohm Semiconductor
IC DRVR 196 SEGMENT 64VQFP
Lowest to $9.8688
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess