EN
  • EN
  • DE

AS1520BTST

Part No AS1520BTST
Manufacturer ams
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description A/D Converter, 8-channel, 10-bit, 400ksps, 2.8mA supply current, 4.5 to 5.5V supply voltage, TSSOP-20, Fully...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Differential Nonlinearity 1 LSB
Interface SPI, Serial
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 559 mW
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 3.3 mA
Number of Bits 10
Number of Channels 8
Number of Converters 1
Number of Pins 20
Packaging Tape & Reel (TR)
REACH SVHC No SVHC
Resolution 1.25 B
RoHS Compliant
Sampling Rate 400 sps
Supply Type Single
Win Source Part Number 983506-AS1520BTST
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer ams
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS1520BTST CAD Model

Description

The ams AS1520BTST is a 10-bit data acquisition ADC with 8 channels and 1.25 B resolution.

  • Package: TSSOP
  • Packaging: tape & reel
  • Operating Temperature Range: -40°C to 85°C
  • Maximum Operating Temperature: 85°C
  • Category: Data Acquisition - ADCs/DACs - Special Purpose
  • Supply: shortage
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • REACH SVHC: No SVHC

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess