EN
  • EN
  • DE

AS3695C

Part No AS3695C
Manufacturer ams
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR DIM 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ams
Packaging Reel - TR
Status Active
Type Linear
Number of Outputs 16
Operating Input Voltage(Min) 4V
Maximum Supply Voltage 5.5V
Dimming SPI
Applications Backlight
Mounting SMD (SMT)
Case / Package 64-LQFP (14x14)
Win Source Part Number 102745-AS3695C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS3695C CAD Model

Description

Overview of AS3695C

The AS3695C is a versatile and efficient LED driver IC designed to deliver optimal performance across various lighting applications. It provides precise current control and superior dimming capabilities, making it ideal for both industrial and consumer lighting solutions.

  • Applications:
    • Architectural Lighting
    • Stage Lighting
    • Automotive Interior Lighting
    • LCD Backlighting
  • Features and Benefits:
    • High efficiency with low power consumption
    • Flexible dimming options for customized brightness levels
    • Over-temperature protection for enhanced safety
    • Compact size for easy integration
  • Additional Details:

    The AS3695C supports both analog and PWM dimming, providing excellent performance in environments with varying lighting demands. Its robust design ensures reliability, making it a preferred choice for demanding applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1584 $72.3168
4+ $29.6685 $118.6740
7+ $28.7422 $201.1954
9+ $27.8147 $250.3323
11+ $26.8872 $295.7592
15+ $24.1060 $361.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess