EN
  • EN
  • DE

AS7038RB-COLT

Part No AS7038RB-COLT
Manufacturer ams
Catalog Specialized Sensors
Description SENSOR OPTICAL I2C OUTPUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201978-AS7038RB-COLT
Manufacturer ams-OSRAM USA INC.
Category Sensors, Transducers -Specialized Sensors
Package Tape & Reel (TR)
Product Status Active
Sensor Type Optical
Output Type I²C
Operating Temperature -30°C ~ 70°C (TA)
Ultra Librarian 3D Model Ultra Librarian AS7038RB-COLT CAD Model

Description

The ams-OSRAM USA INC. I²C optical sensor is a specialized sensor designed for specific applications.

  • Packaging: Tape and reel
  • Interface: I²C
  • Operating Temperature: -30°C to 70°C

You May Also Be Interested in

Omron
ELECTRODE UNDERWATER SGL 40M
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 40M
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 10M T-BEAM
Need more? Email Us
Omron
SENS RELAY-OUT 3M RETRO
Need more? Email Us
Omron
VOLTAGE SENSOR 24VDC PLUG-IN
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 10M T-BEAM
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
SENS RELAY TIMER 5M RETROREFLECT
Need more? Email Us
Omron
VOLTAGE SENSOR 200VAC PLUG-IN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess