EN
  • EN
  • DE
  • IT

TSL25403

Part No TSL25403
Manufacturer ams
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT AMBIENT 10SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 9 Weeks
Features Optical Sensor Ambient - I²C 10-UFQFN
Manufacturer ams
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-UFQFN
Case / Package 10-SMD
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.40.9500
Other Part Number 503020051, TSL25403CT, TSL25403TR, TSL25403DKR
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901307-TSL25403
Ultra Librarian 3D Model Ultra Librarian TSL25403 CAD Model

Description

The ams optical sensor ambient, with Win Source Part Number 901307-TSL25403, is a surface mount device with a package of 10-UFQFN.

  • Win Source Part Number: 901307-TSL25403
  • Mounting Type: Surface mount
  • Package: 10-UFQFN
  • Operating Temperature Range: -30°C to 85°C
  • Supply and Demand Status: Balanced
  • Packaging: Reel of TR
  • Quantity per Package: 10000
  • MSL Level: 3 (168 hours)
  • Production Lead Time: Estimated 9 weeks
  • Category: Sensor
  • ECCN: EAR99
  • HTSUS: 8541.40.9500
  • Other Part Numbers: 503020051, TSL25403CT, TSL25403TR, TSL25403DKR

You May Also Be Interested in

Vishay
PHOTO TRANS.PCB-SMD F.DAYLIGHT 5
Lowest to $0.7992
Texas Instruments
SENSOR OPT 650NM AMBIENT 8DIP
Lowest to $10.4442
Vishay
INTEGRATED PROX WITH IR LED, I2C
Lowest to $1.3276
Silicon Labs
SENSOR OPT 2500K AMB/UV 10QFN
Lowest to $3.5528
Silicon Labs
SENSOR OPT 940NMAMB 10 WFQFN
Lowest to $58.6467
Silicon Labs
SENSOR OPT 940NM AMBIENT 10DFN / Optical Sensor Ambient, Gesture 940nm I2C 10-WFQFN
Lowest to $17.2609
OSRAM Opto Semiconductors Inc.
TCS34001FN ODFN6 LF T&RDP / Optical Sensor Ambient 465nm, 525nm, 615nm, 2700K I²C 6-WDFN
Lowest to $2.4279
Vishay
I2C 2.3V~3.6V SMD Ambient Light, IR, UV Sensors RoHS
Lowest to $1.3039
Silicon Labs
SENSOR OPT AMBIENT 10QFN / Optical Sensor Ambient I2C 10-WFQFN
Lowest to $2.1347

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8469 $50.8140
145+ $0.6949 $100.7605
225+ $0.6732 $151.4700
310+ $0.6515 $201.9650
400+ $0.6298 $251.9200
535+ $0.5646 $302.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 446,688 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess