EN
  • EN
  • DE

TSL26721FN

Part No TSL26721FN
Manufacturer ams
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 850NM IR 6DFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Optical Sensor IR 850nm I²C 6-WDFN
Manufacturer ams
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 70°C
Mounting Surface Mount
Package 6-WDFN
Case / Package 6-DFN (2x2)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.40.9500
Other Part Number 300170008, TSL26721FNDKR, TSL26721FNCT, TSL26721FNTR
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901310-TSL26721FN
Ultra Librarian 3D Model Ultra Librarian TSL26721FN CAD Model

Description

The ams TSL26721FN is an optical sensor IR with a wavelength of 850nm.

  • Type: Optical sensor IR
  • Wavelength: 850nm
  • Package: 6-WDFN surface mount package
  • Status: Obsolete
  • Popularity: High
  • Interface: I²C interface
  • Application: Sensors
  • Packaging: Reel-TR
  • Quantity per Package: 3500 pieces
  • Operating Temperature Range: -30°C to 70°C
  • ECCN: EAR99

You May Also Be Interested in

Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Broadcom Limited
SENSOR OPT 640NM AMBIENT 6 WFDFN
Lowest to $2.7858
Vishay
SENSOR OPT 550NM AMBIENT 8 SMD
Need more? Email Us
Infineon Technologies
IC SENSOR LASER OVATION 42-QFN
Lowest to $6.3918
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Vishay
SENSOR OPT 850NM IR 8 SMD
Lowest to $1.3771
Renesas Electronics America
OPTICAL SENSOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6442 $65.7680
90+ $1.3490 $121.4100
135+ $1.3069 $176.4315
185+ $1.2647 $233.9695
240+ $1.2226 $293.4240
320+ $1.0961 $350.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess