The AP1117Y33LA is a low dropout (LDO) linear regulator manufactured by Anachip Corp. It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage. This type of regulator is commonly used in a variety of electronic devices to power sensitive components such as microcontrollers, memory chips, and sensors.
Applications
- Post regulators for switching power supplies
- Battery-powered systems
- Motherboard applications
- Microcontroller power supplies
- Peripheral card power supplies
Features
- Low dropout voltage (typically less than 1.2V at full load)
- 3.3V fixed output voltage
- Output current up to 1A
- Internal current limiting and thermal shutdown protection
- Available in SOT-89 package
- Stable with low ESR ceramic capacitors
Benefits
- Provides a stable and regulated voltage supply for sensitive electronic components
- Protects components from overcurrent and overheating with built-in protection features
- Extends battery life in portable devices due to low dropout voltage
- Simplifies power supply design with fixed output voltage and internal protection
- Reduces board space requirements with compact SOT-89 package
Additional Details
The AP1117Y33LA requires external capacitors for stable operation. Typically, a ceramic capacitor with a low ESR (Equivalent Series Resistance) is recommended for both input and output. The datasheet specifies the recommended capacitor values, which are crucial for ensuring stability and optimal performance. The regulator also features thermal shutdown protection, which disables the output if the junction temperature exceeds a certain threshold, preventing damage to the regulator itself and the connected components. The 1A output current capability makes it suitable for powering a wide range of electronic devices. Always refer to the manufacturer's datasheet for complete specifications and application guidelines.