EN
  • EN
  • DE

UC3500G-33-AF5-R

Part No UC3500G-33-AF5-R
Manufacturer UTC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101998-UC3500G-33-AF5-R
Categories OEM Parts(T-Z)
Manufacturer UTC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC3500G-33-AF5-R CAD Model

Description

The UC3500G-33-AF5-R is a low dropout (LDO) linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). This regulator is designed to provide a stable and accurate 3.3V output voltage with a low dropout voltage, making it suitable for applications where input voltage is close to the output voltage. It is commonly used in various electronic devices to supply power to sensitive components.

Applications

  • Microcontroller power supplies: Regulating voltage for microcontrollers in embedded systems.
  • Portable devices: Powering components in smartphones, tablets, and wearables.
  • Battery-powered equipment: Providing stable voltage for battery-operated devices.
  • Post-regulation for switching regulators: Improving output voltage ripple and noise.
  • Sensor power supplies: Ensuring stable voltage for accurate sensor readings.

Features

  • Low dropout voltage: Operates with minimal voltage difference between input and output.
  • High output accuracy: Provides a stable and precise output voltage.
  • Overcurrent protection: Protects the regulator and load from excessive current.
  • Thermal shutdown: Prevents overheating and damage to the regulator.
  • Short-circuit protection: Protects the regulator from short-circuit conditions.

Benefits

  • Efficient power regulation: Minimizes power loss and extends battery life.
  • Stable voltage output: Ensures reliable operation of sensitive components.
  • Protection against faults: Prevents damage to the regulator and load.
  • Compact size: Allows for space-saving designs in portable devices.
  • Easy to use: Requires minimal external components for operation.

Additional Details

The UC3500G-33-AF5-R typically comes in a surface-mount package, allowing for easy assembly on PCBs. The "-33" in the part number indicates a 3.3V output voltage. The "AF5" and "-R" likely refer to the package type and tape-and-reel packaging, respectively. It's crucial to consult the manufacturer's datasheet for detailed specifications, including input voltage range, output current capability, dropout voltage characteristics, and thermal resistance. Proper heat sinking may be required depending on the operating conditions and output current. The regulator's enable pin can be used to turn the output voltage on or off, allowing for power saving in battery-operated applications.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess