EN
  • EN
  • DE

AP1212HSL

Part No AP1212HSL
Manufacturer Anachip Corp
Catalog Hard To Find
Description Dual USB High-Side Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145307-AP1212HSL
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1212HSL CAD Model

Description

The AP1212HSL is a high-performance, fixed-frequency PWM boost converter designed by Anachip Corp. It is specifically engineered for applications requiring efficient step-up voltage conversion from a low voltage source. This integrated circuit is ideal for portable devices, LED drivers, and other battery-powered systems where maximizing efficiency and minimizing component count are critical.

Applications:

  • Portable Devices: Powering handheld electronics such as smartphones, tablets, and e-readers.
  • LED Drivers: Driving LEDs in backlight applications for LCD screens and general lighting.
  • Battery-Powered Systems: Extending battery life in devices like wireless mice, keyboards, and remote controls.
  • Boost Regulators: General-purpose voltage step-up in various electronic circuits.
  • Power Banks: Boosting voltage for charging mobile devices.

Features:

  • High Efficiency: Optimised for efficient power conversion, minimizing power loss and heat generation.
  • Fixed-Frequency PWM Control: Stable and predictable operation due to fixed-frequency pulse-width modulation.
  • Integrated Power Switch: Reduces external component count and simplifies circuit design.
  • Internal Compensation: Simplifies design and reduces the need for external compensation components.
  • Overvoltage Protection: Protects the device and connected circuitry from damage due to overvoltage conditions.
  • Short Circuit Protection: Protects the device from damage caused by short circuits at the output.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the IC.

Benefits:

  • Extended Battery Life: High efficiency translates directly into longer operating times for battery-powered devices.
  • Reduced Component Count: Integrated features minimize the need for external components, saving space and cost.
  • Simplified Design: Internal compensation and other integrated features ease the design process.
  • Enhanced Reliability: Built-in protection features ensure robust and reliable operation.
  • Compact Solution: Small package size allows for use in space-constrained applications.

Additional Details:

The AP1212HSL typically operates with an input voltage range suited for battery-powered applications. The switching frequency is internally set to optimize efficiency and minimize EMI. The specific electrical characteristics, such as maximum output current and voltage, will vary depending on the specific application and external component selection. Refer to the Anachip Corp datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess