EN
  • EN
  • DE

AP130-33W

Part No AP130-33W
Manufacturer Anachip Corp
Catalog Hard To Find
Description 300mA Low Dropout (LDO) Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145316-AP130-33W
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP130-33W CAD Model

Description

The AP130-33W is a low dropout (LDO) linear regulator from Anachip Corp designed to deliver a stable 3.3V output voltage. Its low dropout characteristics make it suitable for applications where the input voltage is close to the output voltage, such as battery-powered devices. It provides a regulated voltage supply with protection features.

Applications:

  • Battery-powered equipment
  • Portable devices (MP3 players, mobile phones)
  • Microcontroller and microprocessor power supplies
  • Post-regulation in switching power supplies
  • General-purpose voltage regulation

Features:

  • Fixed Output Voltage: 3.3V
  • Low Dropout Voltage: Allows for operation with a small difference between input and output voltages.
  • Low Quiescent Current: Minimizes power consumption.
  • Overcurrent Protection: Protects the regulator from excessive current draw.
  • Over Temperature Protection: Prevents damage due to overheating.
  • Various Package Options Available: Suitable for different board layouts and space constraints.

Benefits:

  • Stable 3.3V Output: Provides a reliable power source for sensitive components.
  • Longer Battery Life: Low quiescent current contributes to extended battery runtime.
  • Enhanced System Reliability: Overcurrent and over-temperature protection features prevent damage.
  • Simplified Design: Requires minimal external components, reducing board space and cost.
  • Improved Power Efficiency: LDO regulators provide efficient voltage regulation.

Technical Specifications:

  • Output Voltage: 3.3V
  • Input Voltage Range: (Refer to the datasheet for the specific range)
  • Dropout Voltage: (Refer to the datasheet for the dropout voltage at a specified current)
  • Quiescent Current: (Refer to the datasheet for the typical quiescent current value)
  • Output Current: (Refer to the datasheet for the maximum output current)
  • Operating Temperature Range: (Refer to the datasheet for the operating temperature range)

You May Also Be Interested in

Vishay
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $89.5105
Rohm Semiconductor
Need more? Email Us
Vishay
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Mini-Circuits
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Analog Devices Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8554 $57.8310
37+ $3.1635 $117.0495
57+ $3.0642 $174.6594
78+ $2.9660 $231.3480
101+ $2.8667 $289.5367
135+ $2.5710 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess