EN
  • EN
  • DE

AP432A

Part No AP432A
Manufacturer Anachip Corp
Catalog Hard To Find
Description Adjustable Precision Shunt Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145773-AP432A
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP432A CAD Model

Description

The AP432A, manufactured by Anachip Corp, is a three-terminal adjustable shunt regulator offering excellent temperature stability and precise output voltage regulation. This versatile component is widely used in various power supply and voltage reference applications due to its low cost and high performance.

Applications

  • Linear Regulators: Used in conjunction with an external transistor to create adjustable linear regulators.
  • Switching Power Supplies: Provides accurate voltage feedback for regulating the output voltage in switching power supplies.
  • Voltage Monitoring: Implements over-voltage and under-voltage detection circuits.
  • Current Limiting: Used in constant current sources and current limiting circuits.
  • Battery Chargers: Regulates the charging voltage in battery charging circuits.

Features

  • Adjustable Output Voltage: Output voltage can be adjusted from Vref (typically 2.5V) to 36V.
  • Low Output Noise: Provides a clean and stable output voltage with minimal noise.
  • Low Dynamic Output Impedance: Ensures good load regulation.
  • Sink Current Capability: Can sink current from 1mA to 100mA.
  • Tight Tolerance: Offers a precise voltage reference.
  • Temperature Stability: Maintains stable performance over a wide temperature range.

Benefits

  • Versatile Application: Suitable for a wide range of voltage regulation and reference applications.
  • Precise Voltage Control: Provides accurate and stable output voltage regulation.
  • Cost-Effective: Offers excellent performance at a low cost.
  • Simple to Use: Requires only a few external components for operation.
  • Reliable Performance: Ensures stable and reliable performance in various operating conditions.

Additional Details

The AP432A operates by comparing a fraction of its output voltage to an internal reference voltage. An external resistor divider is used to set the desired output voltage. The device regulates its output by adjusting its shunt current to maintain the voltage at the reference pin equal to the internal reference voltage. The device is available in various packages, including TO-92, SOT-23, and SOP-8. The reference voltage is typically around 2.5V, but variations exist. It's important to consult the datasheet for specific operating characteristics and application guidelines.

You May Also Be Interested in

UTC
Lowest to $0.0622
NXP / Nexperia
Lowest to $3.2617
Samsung
Lowest to $6.5223
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Samsung
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess