EN
  • EN
  • DE

BZX84J-C16

Part No BZX84J-C16
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Single Zener diodes / Zener Diode Single 16V 5% 20Ohm 550mW Automotive 2-Pin SOD-323F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1158147-BZX84J-C16
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BZX84J-C16
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZX84J-C16 CAD Model

Description

Product Overview: BZX84J-C16 - NXP Semiconductors

The BZX84J-C16 is a high-performance voltage regulator Zener diode designed and manufactured by NXP Semiconductors. This product is specifically engineered to provide a precise voltage regulation solution with a nominal Zener voltage of 16V. It is a popular choice for a wide range of electronic applications that require voltage stabilization and regulation.

Key Features

  • Zener Voltage (V<sub>Z): The BZX84J-C16 has a Zener voltage of 16V, making it suitable for applications that operate within this voltage range.
  • Power Dissipation: With a total power dissipation of 250mW, this Zener diode can handle moderate levels of power, ensuring reliable performance in various circuits.
  • Package: The diode comes in a small SOD-323 surface-mount package, which is ideal for applications where space is at a premium.
  • Operating Temperature Range: It operates effectively within a temperature range of -55°C to +150°C, providing stability across a wide range of environmental conditions.
  • Tolerance: The voltage tolerance is specified at ±5%, which allows for precise voltage regulation in critical circuit designs.

Applications

The BZX84J-C16 Zener diode is suitable for a variety of applications, including:

  • Voltage stabilization in power supplies
  • Overvoltage protection in sensitive electronics
  • Reference voltage sources in analog circuits
  • Waveform shaping and clipping circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BZX84J-C16 is no exception. This product is manufactured to meet high industry standards, ensuring that it performs consistently in all specified applications. The diode's robust construction and adherence to stringent quality control measures result in a dependable component for your electronic designs.

Whether you are designing power management systems, consumer electronics, or industrial machinery, the BZX84J-C16 from NXP provides the performance and reliability you need in a compact, surface-mount Zener diode.

You May Also Be Interested in

NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,405+ $0.0357 $50.1585
3,415+ $0.0293 $100.0595
5,285+ $0.0284 $150.0940
7,275+ $0.0275 $200.0625
9,400+ $0.0266 $250.0400
12,610+ $0.0238 $300.1180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450,000 pieces
MOQ: 1405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess