EN
  • EN
  • DE

105143-HMC194AMS8

Part No 105143-HMC194AMS8
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC194AMS8E / HMC194AMS8 RF Switch Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Switch, SPDT
Frequency 0Hz ~ 3GHz
For Use With/Related Products HMC194AMS8E
Supplied Contents Board
Win Source Part Number 776083-105143-HMC194AMS8
Popularity Medium
Supply and Demand Status Limited
Family Name 105143-HMC194AMS8
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 105143-HMC194AMS8 CAD Model

Description

Product Overview: 105143-HMC194AMS8

The 105143-HMC194AMS8 is a high-performance, double-balanced mixer product from Analog Devices Inc., designed to cater to the demanding needs of RF and microwave communication systems. Analog Devices, known for its innovative and reliable components, ensures that this mixer delivers exceptional performance across various applications.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it versatile for different frequency mixing applications.
  • Conversion Loss: It offers a low conversion loss, which translates to efficient signal conversion with minimal degradation.
  • Isolation: High isolation between ports is provided to prevent signal leakage and maintain signal integrity.
  • Package: Housed in an MSOP-8 package, it is compact and suitable for space-constrained applications.
  • LO/RF Frequency: The mixer supports a wide range of local oscillator and radio frequency inputs, ensuring compatibility with various signal sources.

Applications

The HMC194AMS8 is ideal for use in a variety of applications, such as:

  • Wireless infrastructure
  • Test equipment and sensors
  • Satellite communications
  • Broadband services
  • Military and space applications

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The 105143-HMC194AMS8 mixer is built with this commitment in mind, ensuring long-term performance and durability in the most challenging environments.

Technical Support and Resources

Customers can access comprehensive technical support for the 105143-HMC194AMS8, including datasheets, reference designs, and application notes. Analog Devices provides extensive resources to assist with design-in processes, ensuring a smooth integration of the mixer into your projects.

You May Also Be Interested in

Pulse
EVAL BOARD W3010 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0192TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR CMPA0530002S
Need more? Email Us
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAD-007086-00010
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
MACOM Technology Solutions
GTVA101K42EV DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-010245-CT116
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess