EN
  • EN
  • DE

107010-HMC472ALP4

Part No 107010-HMC472ALP4
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVALUATION HMC472ALP4  /  HMC472ALP4 series Attenuator Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Attenuator
Frequency 0Hz ~ 3.8GHz
For Use With/Related Products HMC472ALP4
Supplied Contents Board(s)
Base Product Number HMC472
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 107919-HMC472ALP4,1127-2758
Standard Package 1
Win Source Part Number 1228014-107010-HMC472ALP4
Ultra Librarian 3D Model Ultra Librarian 107010-HMC472ALP4 CAD Model

Description

The HMC472ALP4 is a high-performance, digitally controlled variable gain amplifier (VGA) developed by Analog Devices Inc., a leader in high-performance semiconductors. This versatile component is designed for a wide range of applications, including wireless communication systems, test equipment, and sensors that require precise gain control.

Key Features

  • Frequency Range: The HMC472ALP4 operates over a broad frequency range, making it suitable for various RF and IF applications.
  • High Linearity: It offers excellent linearity, which is critical for maintaining signal fidelity in complex systems.
  • Digital Gain Control: The VGA is controlled via a serial or parallel interface, allowing for precise and repeatable gain settings.
  • Wide Gain Range: With a wide gain range, this device can amplify weak signals or attenuate strong signals, providing flexibility in signal chain design.
  • Compact Package: The HMC472ALP4 is housed in a compact 4x4 mm QFN package, saving valuable board space in densely packed designs.

Applications

The HMC472ALP4 is ideally suited for a variety of applications, including:

  • Wireless infrastructure (GSM, CDMA, LTE)
  • RFID readers
  • Test and measurement equipment
  • Communication systems
  • Satellite communications

Performance Specifications

With a focus on performance, the HMC472ALP4 provides robust specifications that ensure reliable operation:

  • Gain Control Range: 0 to 31.5 dB in 0.5 dB steps
  • Input IP3: +45 dBm (typical)
  • Supply Voltage: +5V
  • Control Voltage: 0 to +3.3V (TTL/CMOS compatible)

For designers and engineers looking for a variable gain amplifier with precise control and a broad dynamic range, the HMC472ALP4 from Analog Devices Inc. is an exceptional choice. Its blend of performance, flexibility, and compact form factor make it an invaluable component in advanced electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
3.1-3.5GHZ, AMP W/ CMPA3135060S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007327-CT1A4
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-010171-00000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-010351-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-010512-TR050
Need more? Email Us
MACOM Technology Solutions
GTVA101K42EV DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
CGH40025F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011117-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007159-00000
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess