EN
  • EN
  • DE
  • IT

107712-HMC369LP3

Part No 107712-HMC369LP3
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC369LP3 / HMC369LP3/HMC369LP3E RF Multiplier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Multiplier
Frequency 4.95GHz ~ 6.35GHz
For Use With/Related Products HMC369LP3
Supplied Contents Board
Win Source Part Number 776100-107712-HMC369LP3
Popularity Medium
Supply and Demand Status Limited
Family Name 107712-HMC369LP3
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 107712-HMC369LP3 CAD Model

Description

Product Overview: 107712-HMC369LP3 from Analog Devices Inc.

Analog Devices Inc. presents the 107712-HMC369LP3, a high-performance, gallium arsenide (GaAs) pseudomorphic high-electron-mobility transistor (pHEMT) monolithic microwave integrated circuit (MMIC) low noise amplifier (LNA). This sophisticated component is meticulously designed to cater to a wide array of applications that demand superior noise performance and high-frequency operation.

Key Features

  • Frequency Range: The HMC369LP3 operates over a broad frequency range, making it suitable for versatile applications in the microwave spectrum.
  • High Gain: With its high gain characteristics, this LNA can amplify weak signals without significant noise contribution, ensuring signal integrity in critical communication systems.
  • Low Noise Figure: The device boasts an exceptionally low noise figure, which is a critical parameter for systems requiring high sensitivity, such as radar and satellite communications.
  • Power Efficiency: The pHEMT technology ensures power-efficient operation, which is essential for battery-powered devices and systems where power consumption is a concern.
  • Durability: Enclosed in a robust leadless "Pb" SMT package, the HMC369LP3 is designed for durability and reliability in harsh environments.

Applications

The HMC369LP3 is ideal for a variety of high-frequency applications, including:

  • Electronic Warfare (EW) and Electronic Countermeasures (ECM)
  • Fiber Optic Applications
  • Test Equipment and Sensors
  • Point-to-Point and Point-to-Multipoint Radios
  • Space and Satellite Communications Systems

Technical Specifications

The HMC369LP3 is engineered with precision to meet stringent technical requirements:

  • Supply Voltage: The LNA operates on a supply voltage that is conducive to integration with typical communication systems.
  • Input/Output Impedance: Standardized impedance levels ensure compatibility with a wide range of RF components and systems.
  • Package: The component comes in a compact, surface-mount package that facilitates easy integration into a variety of circuit designs.

With the 107712-HMC369LP3, Analog Devices Inc. continues its tradition of delivering high-quality, high-performance RF and microwave components that meet the evolving needs of the electronics industry. Whether for commercial or military applications, this LNA stands out as a reliable choice for designers seeking to enhance system performance with cutting-edge technology.

You May Also Be Interested in

Ai-Thinker
LORA BREAKOUT BOARD,BASED ON RA-
Lowest to $8.9843
M/A-Com Technology Solutions
EVAL BOARD FOR NPA1008 / - NPA1008 Amplifier 30MHz ~ 2.7GHz Evaluation Board
Need more? Email Us
Ai-Thinker
WIFI + BLE5.0 DEVELOPMENT BOARD,
Need more? Email Us
Semtech Corporation
433MHZ SX1243 EVALUA / - SX1243 Transmitter 433MHz Evaluation Board
Need more? Email Us
CEL
ISM DEVELPMT/PROTOTYPE EQUIP KIT / - UPG2150T5L Switch, SP3T 500MHz ~ 2.5GHz Evaluation Board
Need more? Email Us
Ai-Thinker
2.4G/5G WIFI MODULE + BLUETOOTH
Need more? Email Us
Skyworks Solutions Inc.
SKY85738-11 EVALUATION KIT / - SKY85738-11 Front End 5GHz Evaluation Board
Need more? Email Us
Ai-Thinker
WIFI + BLE5.0 DEVELOPMENT BOARD,
Need more? Email Us
STMicroelectronics
STM32L4+ DISCOVERY KIT IOT NODE,
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess