EN
  • EN
  • DE
  • IT

110416-HMC452ST89

Part No 110416-HMC452ST89
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description BOARD EVAL HMC452ST89E 470MHZ  /  HMC452ST89 series Amplifier Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Amplifier
Frequency 470MHz
For Use With/Related Products HMC452ST89
Supplied Contents Board(s)
Base Product Number HMC452
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-110416-HMC452ST89,1127-2083,110416-HMC452ST89-ND
Standard Package 1
Win Source Part Number 1181233-110416-HMC452ST89
Ultra Librarian 3D Model Ultra Librarian 110416-HMC452ST89 CAD Model

Description

Analog Devices Inc. introduces the 110416-HMC452ST89, a high-performance RF amplifier that offers superior signal amplification capabilities. Designed for applications that demand high linearity and a wide bandwidth, this product is an ideal solution for telecommunications, defense, and aerospace industries, where signal integrity is paramount.

Key Features

  • Frequency Range: This amplifier operates over a broad frequency range, making it versatile for various applications.
  • High Output Power: The HMC452ST89 offers a high output power level, ensuring that signals are amplified sufficiently for long-distance transmission or for overcoming system losses.
  • Linearity: Excellent linearity is a hallmark of this product, minimizing signal distortion and facilitating the transmission of high-quality signals.
  • Efficiency: Designed with power efficiency in mind, it helps in reducing the overall power consumption of the systems it is integrated into.
  • Robustness: The product is built to withstand harsh conditions, making it reliable for use in rugged environments.

Applications

The HMC452ST89 is suitable for a wide range of applications, including:

  • Point-to-point radios
  • Point-to-multipoint radios & VSAT
  • Test instrumentation
  • Military & space
  • Broadband wireless access

Technical Specifications

Parameter Specification Frequency Range Specified by the manufacturer Gain Specified by the manufacturer Output Power (P1dB) Specified by the manufacturer Supply Voltage Specified by the manufacturer Package ST89

The HMC452ST89 from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the most demanding applications. With its robust performance and versatile application range, it stands out as a top choice for engineers and designers looking to enhance their RF signal chain.

You May Also Be Interested in

Broadcom Limited
IC AMP ISM 0HZ-2.3GHZ SOT143-4
Need more? Email Us
Microchip Technology
IC RF AMP 0HZ-16GHZ / RF Amplifier IC 0Hz ~ 16GHz
Need more? Email Us
Skyworks Solutions Inc.
IC AMP 802.11B/G/N 2.4GHZ 8QFN
Lowest to $1.6421
NXP / Nexperia
IC AMP CELL 1.92GHZ-2GHZ TO272WB
Need more? Email Us
Skyworks Solutions Inc.
802.11GN PA IN 3X3QFN
Lowest to $1.0300
Mini-Circuits
IC AMP LTE 4GHZ-18GHZ MC1631-1
Lowest to $54.1077
Broadcom Limited
IC RF AMP ISM 500MHZ-4GHZ SOT363
Lowest to $12.7963
Skyworks Solutions Inc.
RF DEVELOPMENT TOOLS
Lowest to $5.3180
Mini-Circuits
IC AMP CELL 50MHZ-4GHZ MMM1362
Lowest to $2.1248

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess