EN
  • EN
  • DE

129469-HMC821LP6CE

Part No 129469-HMC821LP6CE
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR HMC821 / HMC821LP6CE Clock Generator and Synthesizer Evaluation Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Timing, PLL
Utilized IC / Part HMC821LP6CE
Primary Attributes Single Fractional-N PLL with VCO
Supplied Contents Board(s), Cable(s)
Win Source Part Number 776151-129469-HMC821LP6CE
Popularity Medium
Supply and Demand Status Limited
Family Name 129469-HMC821LP6CE
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 129469-HMC821LP6CE CAD Model

Description

Analog Devices Inc. introduces the HMC821LP6CE, a highly versatile, digitally controlled, fractional-N frequency synthesizer. This advanced component is designed for a wide range of radio frequency (RF) applications, including wireless infrastructure, test equipment, and satellite communication systems. Its compact form factor and high level of integration make it an ideal choice for designers looking to reduce board space while maintaining performance.

Key Features

  • Frequency Range: The HMC821LP6CE operates over a broad frequency range, enabling it to cater to diverse RF applications.
  • Low Phase Noise: This synthesizer boasts exceptionally low phase noise, contributing to superior signal integrity and system performance.
  • Fractional-N Divider: The inclusion of a fractional-N divider allows for fine frequency resolution, enhancing the precision of the synthesizer.
  • Integrated VCO: An integrated voltage-controlled oscillator (VCO) simplifies the design process by reducing the number of external components needed.
  • Digital Control Interface: The device features a user-friendly digital control interface, making it easy to program and adjust settings.

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number HMC821LP6CE
Package 40-VFQFN Exposed Pad
Output Frequency Varies (Refer to datasheet)
Supply Voltage Typical values (Refer to datasheet)

Applications

The HMC821LP6CE is well-suited for a variety of applications that require high performance and reliability. Its robust feature set makes it ideal for:

  • Wireless infrastructure (base stations, repeaters)
  • RF and microwave communication systems
  • Test and measurement equipment
  • Phased array antennas
  • Satellite communication systems

With its cutting-edge technology and commitment to quality, Analog Devices Inc.'s HMC821LP6CE is a top-tier solution for complex RF synthesizer requirements.

You May Also Be Interested in

Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess