EN
  • EN
  • DE

5962-0423001QXC

Part No 5962-0423001QXC
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 52CFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 80M
Data Interface Parallel
Number of A/D Converters 4
Temperature Range - Operating -35°C ~ 85°C
Package / Case 52-TQFP Exposed Pad
Supplier Device Package 52-CFP
Mounting Type Surface Mount
Base Product Number 5962-0423001
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 3A991C4
HTSUS 8542.39.0001
Win Source Part Number 856655-5962-0423001QXC
Ultra Librarian 3D Model Ultra Librarian 5962-0423001QXC CAD Model

Description

The 5962-0423001QXC is a high-performance microcircuit produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision analog microchip is designed to meet the rigorous demands of aerospace, defense, and other high-reliability applications where durability and performance are paramount.

Key Features

  • High Precision: The device boasts exceptional accuracy and stability, making it suitable for critical applications where precise analog signal processing is required.
  • Extended Temperature Range: Engineered for extreme conditions, it operates effectively across a wide temperature range, ensuring reliability in harsh environments.
  • Radiation Hardened: It is designed to withstand high levels of radiation, making it an ideal choice for space and military applications where exposure to radiation is a concern.
  • Durable Packaging: The microcircuit comes in a robust package that protects the internal components from physical stress and environmental factors.
  • Long-Term Availability: As with many of Analog Devices' products, the 5962-0423001QXC is designed for long lifecycle applications, offering support and availability over extended periods.

Applications

The 5962-0423001QXC is versatile and can be used in a variety of high-reliability applications including:

  • Space systems and satellites
  • Avionics and aircraft instrumentation
  • Military equipment and vehicles
  • Nuclear power plant controls
  • High-end industrial equipment

Quality and Standards

Analog Devices Inc. is committed to the highest quality standards, and the 5962-0423001QXC reflects this dedication. The product is manufactured and tested to meet stringent military specifications (MIL-SPEC) for electronic components. Customers can trust this device for its exceptional performance and reliability in the most demanding conditions.

For detailed technical specifications, application notes, and support documentation, customers should refer to the official Analog Devices Inc. datasheets and product guides.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $5,820.8956 $5,820.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess