EN
  • EN
  • DE

5962-8872101PA

Part No 5962-8872101PA
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Very Low Noise Precision Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Slew Rate 2.4V/μs
Gain Bandwidth Product 5MHz
Current - Input Bias 5nA
Voltage - Input Offset 10μV
Supply Current 4mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CERDIP
Family Part Number OP270
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1129395-5962-8872101PA
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 5962-8872101PA CAD Model

Description

The 5962-8872101PA is a high-performance precision operational amplifier from Analog Devices Inc., designed to meet the stringent requirements of military and aerospace applications. This operational amplifier (op-amp) is characterized by its exceptional accuracy, stability, and low noise, making it an ideal choice for critical signal processing tasks in harsh environments.

Key Features

  • High Precision: The 5962-8872101PA boasts a high level of precision with low offset voltage and drift, ensuring accurate signal amplification and processing over time and temperature variations.
  • Wide Operating Range: This op-amp operates over a wide range of supply voltages, accommodating various power supply configurations and ensuring flexibility in system design.
  • Low Noise Performance: With its low noise characteristics, the 5962-8872101PA minimizes signal distortion and interference, crucial for maintaining signal integrity in sensitive applications.
  • Robust Construction: The device is built to withstand extreme conditions, compliant with military standards for temperature, vibration, and shock resistance.
  • Reliable Packaging: It comes in a hermetically sealed package, which protects the internal circuitry from environmental factors such as moisture and dust.

Applications

The robustness and precision of the 5962-8872101PA make it suitable for a wide range of applications, including:

  • Aerospace instrumentation
  • Military communication systems
  • Precision data acquisition
  • Navigation and control systems
  • High-reliability industrial equipment

Technical Specifications

Parameter Value
Supply Voltage Range ±4.5V to ±18V
Input Offset Voltage Typically 25 µV
Input Bias Current Typically 1.5 nA
Operating Temperature Range -55°C to +125°C

The 5962-8872101PA from Analog Devices Inc. represents the pinnacle of op-amp design, providing reliable and precise performance for the most demanding of applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.4871 $64.4871
3+ $52.9126 $158.7378
4+ $51.2591 $205.0364
5+ $49.6056 $248.0280
7+ $47.9521 $335.6647
9+ $42.9914 $386.9226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess