EN
  • EN
  • DE

5B34-02

Part No 5B34-02
Manufacturer Analog Devices Inc.
Catalog OEM Parts (0 - 9)
Description Temp Sensor Analog Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 4 Hz
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Screw
Number of Pins 14
Operating Supply Voltage 5 V
Output Type Analog
RoHS Compliant
Win Source Part Number 1022938-5B34-02
Categories OEM Parts(0-9)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5B34-02 CAD Model

Description

The 5B34-02 from Analog Devices Inc. is an isolated voltage input module designed to provide precision electrical isolation for high-performance industrial applications. This compact, signal conditioning module is part of the 5B Series, renowned for its superior accuracy, reliability, and ease of use.

Key Features

  • Input Range: The 5B34-02 is capable of accepting input voltage ranges from 0 to +10 V, making it versatile for various monitoring and control applications.
  • Isolation: It provides 1500 V RMS isolation between input, output, and power, safeguarding sensitive equipment and personnel from high-voltage transients.
  • Accuracy: With a nonlinearity of less than ±0.05%, users can trust the precision of measurements and signal integrity.
  • Filtering: An integral low-pass filter minimizes signal noise, ensuring clean and stable outputs.
  • Output: The module delivers a well-regulated output of 0 to +5 V, compatible with a wide range of data acquisition systems and PLCs.

Applications

The 5B34-02 is ideal for industrial environments where accurate voltage measurements are crucial. It is particularly suited for process control systems, data acquisition, and instrumentation in sectors such as automotive testing, energy management, and chemical processing.

Easy Integration

This module is engineered for easy installation and integration into existing systems. Its small form factor allows it to be used in space-constrained applications, and its compatibility with the 5B Series backplanes enables rapid deployment in multi-channel configurations.

Environmental and Safety Standards

The 5B34-02 is designed to meet high environmental and safety standards, ensuring operation in harsh industrial conditions. It is built to comply with industry certifications, providing users with confidence in its performance and durability.

You May Also Be Interested in

Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
Bi technologies
Need more? Email Us
Siemens
Siemens Standard cabinet 8MF5 HxWxD=2200x 6 - 8MF52644R
Need more? Email Us
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us
Bi technologies
Need more? Email Us
Vishay
8EWF Series 1200 V 270 ns Surface Mountable Fast Soft Recovery Diode - DPAK
Lowest to $0.9921
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess