EN
  • EN
  • DE

AD1315KZ

Part No AD1315KZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description HIGH SPEED ACTIVE LOAD / Automatic Test Equipment PMIC 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Series AD1315
Package Bulk
Product Status Active
Applications Automatic Test Equipment
Current - Supply 85mA
Voltage - Supply -4.95V ~ -5.45V, 9.5V ~ 10.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-CSOIC (0.551", 14.00mm Width)
Supplier Device Package 16-SOIC
Base Product Number AD1315
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909274-AD1315KZ
Ultra Librarian 3D Model Ultra Librarian AD1315KZ CAD Model

Description

Introducing the AD1315KZ from Analog Devices Inc.

The AD1315KZ is a state-of-the-art precision analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This innovative product is designed to meet the rigorous demands of industrial, medical, and communication applications where accuracy and reliability are of paramount importance.

At the heart of the AD1315KZ is its high-resolution 16-bit ADC core, which provides exceptional accuracy and noise performance. This ADC features a fast sampling rate, allowing real-time data acquisition and processing, which is crucial for applications that require quick response times such as medical imaging and high-speed instrumentation.

The device boasts a wide input range, making it versatile for various signal types. It also includes a reference buffer, an on-chip temperature sensor, and a programmable gain amplifier (PGA), which makes it highly adaptable to different measurement conditions and ensures that it can interface with a variety of sensors directly without the need for additional signal conditioning hardware.

Engineers will appreciate the user-friendly interface of the AD1315KZ, which includes a serial peripheral interface (SPI) for easy communication with microcontrollers and digital signal processors. This allows for seamless integration into existing systems and simplifies the design process, reducing time-to-market for products and systems that incorporate this ADC.

Reliability is a cornerstone of the AD1315KZ's design. It operates over a wide temperature range, ensuring consistent performance even in extreme environments. Additionally, the ADC is housed in a robust package that protects it against harsh conditions, making it suitable for deployment in outdoor or industrial settings where it may be exposed to moisture, dust, and mechanical stress.

Analog Devices Inc. provides comprehensive technical support for the AD1315KZ, including detailed datasheets, application notes, and reference designs. Customers can also benefit from Analog Devices' extensive community forums and direct support from their technical teams, ensuring that any design challenges can be addressed efficiently.

With its precision performance, versatility, and robustness, the AD1315KZ from Analog Devices Inc. is an excellent choice for engineers looking for a high-quality ADC solution for their next project.

You May Also Be Interested in

Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
STMicroelectronics
DISCRETE
Lowest to $4.4879
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $11.3498
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess