EN
  • EN
  • DE

AD1382KD

Part No AD1382KD
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description 2-Channel Single ADC Pipelined 500ksps 16-bit Parallel 48-Pin CDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 170897-AD1382KD
Popularity Low
Supply and Demand Status Limited
Family Name AD1382
Introduction Date November 01, 1995
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1382KD CAD Model

Description

The AD1382KD from Analog Devices Inc. is a top-tier, high precision voltage reference component designed for applications that demand the highest level of accuracy and stability. As a key part of precision measurement systems, the AD1382KD provides a stable voltage reference which is crucial for analog-to-digital and digital-to-analog conversions, ensuring the integrity of the conversion process.

This voltage reference features a 10V output with an impressive initial accuracy and a very low temperature coefficient, making it ideal for high-precision industrial, medical, and automation applications. The low operating current and wide operating temperature range further enhance its suitability for various challenging environments.

Key Features:

  • High Precision: The AD1382KD boasts an exceptional level of precision, with a tight initial tolerance and low temperature drift, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: Its excellent temperature stability minimizes the impact of temperature variations on the voltage reference, which is vital for applications that operate across a broad temperature range.
  • Long-Term Stability: The device demonstrates superior long-term stability, a critical feature for systems requiring consistent performance over time without the need for frequent recalibration.
  • Wide Operating Temperature Range: The AD1382KD operates effectively across a broad temperature spectrum, making it versatile for use in diverse environments.
  • Low Noise: With its low noise output, the AD1382KD ensures a clean voltage reference, which is essential for high-resolution measurement systems.

The AD1382KD from Analog Devices Inc. is encapsulated in a hermetically sealed package, which provides additional protection against harsh environmental conditions, further enhancing its reliability and lifespan. The meticulous design and manufacturing of the AD1382KD guarantee that it meets the rigorous standards expected from a leading semiconductor manufacturer.

In summary, the AD1382KD is an exceptional choice for engineers and designers looking for a high precision voltage reference that combines accuracy, stability, and reliability to meet the stringent requirements of advanced electronic systems.

You May Also Be Interested in

Shindengen
Need more? Email Us
ATI
Lowest to $17.8632
Intel
Core Logic For SA-110 Microprocessor 256-Pin BGA
Need more? Email Us
STMicroelectronics
Lowest to $64.1810
ON Semiconductor
Lowest to $10.2980
Toshiba Semiconductor and Storage
Lowest to $54.7516
Amd
Lowest to $6.5223
Renesas Electronics America
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess