EN
  • EN
  • DE

AD1582ARTZ-R2

Part No AD1582ARTZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 2.5 V to 5.0 V Micropower, Precision Series Mode Voltage References | IC VREF SERIES 2.5V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 5mA
Tolerance ±0.8%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 70μVp-p
Noise - 10Hz to 10kHz 50μVrms
Parts Input Voltage (V) 2.7V ~ 12V
Supply Current 70μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number AD1582
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135620-AD1582ARTZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1582ARTZ-R2 CAD Model

Description

Introducing the AD1582ARTZ-R2 Voltage Reference IC from Analog Devices Inc.

The AD1582ARTZ-R2 is a precision series voltage reference component designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product offers a fixed output voltage of 2.5V with an impressive initial accuracy of ±0.5% and operates across a wide current range from 50 µA to 10 mA.

Encased in a compact SOT-23 package, the AD1582ARTZ-R2 is an ideal choice for space-constrained applications where size and power efficiency are critical. Its low dropout voltage and low operating current make it highly suitable for battery-powered devices, enhancing the longevity of the application it serves.

With a temperature coefficient of just 10 ppm/°C, the AD1582ARTZ-R2 ensures stable performance over a broad temperature range, making it reliable for use in both commercial and industrial environments. Its thermal stability and robustness ensure that it can maintain precise voltage regulation even under varying environmental conditions.

The AD1582ARTZ-R2 does not require an external capacitor for stability, simplifying design and reducing the overall bill of materials. However, it remains compatible with capacitive loads, offering designers flexibility in their circuit configurations. This feature, along with its excellent transient response, makes it a versatile component for a wide array of applications, including portable electronics, data acquisition systems, instrumentation, and A/D converters.

Analog Devices has engineered the AD1582ARTZ-R2 with advanced circuit design techniques that result in a very low noise performance for the voltage reference, which is crucial for high-precision analog circuits. This low noise characteristic, combined with a long-term stability and reliability, underscores the AD1582ARTZ-R2's capability to deliver high-performance results consistently.

In summary, the AD1582ARTZ-R2 from Analog Devices Inc. is a premium choice for engineers and designers looking for a high-accuracy, low-power, and stable voltage reference solution. Its ease of use, combined with the quality and support from Analog Devices, makes it an essential component in the creation of high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9338 $50.2788
56+ $1.8114 $101.4384
86+ $1.7502 $150.5172
123+ $1.6278 $200.2194
160+ $1.5666 $250.6560
200+ $1.5054 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess