EN
  • EN
  • DE

AD171J

Part No AD171J
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1212297-AD171J
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD171J CAD Model

Description

The AD171J, a premier product from Analog Devices Inc., stands as a testament to the company's commitment to excellence in the field of analog technology. This precision integrated circuit is designed to deliver high-performance solutions for a wide range of applications, including industrial, automotive, and communication systems.

Key Features

  • High Precision: The AD171J is built for accuracy, offering precise voltage references and stable current outputs that are critical for sensitive electronic applications.
  • Robust Temperature Performance: With a design that ensures consistent performance across a broad temperature range, the AD171J is ideal for environments that experience temperature fluctuations.
  • Low Power Consumption: Energy efficiency is at the core of this IC, making it suitable for battery-powered devices and applications where power conservation is paramount.
  • Durability: Analog Devices Inc. has engineered the AD171J to be durable and reliable, ensuring a long operational lifespan even under demanding conditions.

Applications

The versatility of the AD171J allows it to be integrated into various electronic systems. Its precision and reliability make it an excellent choice for:

  • Data acquisition systems
  • Instrumentation and control systems
  • Automotive electronics
  • Portable and battery-operated devices

Technical Specifications

With its advanced technical specifications, the AD171J ensures optimal performance for demanding applications:

  • Input Voltage Range: Specified per product datasheet
  • Output Voltage Accuracy: Specified per product datasheet
  • Temperature Coefficient: Specified per product datasheet
  • Package Options: Available in various package types to fit different design needs

For detailed technical specifications, please refer to the official AD171J datasheet provided by Analog Devices Inc.

Quality and Support

Analog Devices Inc. is known for its high-quality products and exceptional customer support. The AD171J is backed by a comprehensive technical support system and a guarantee of reliability, ensuring that customers receive the best possible experience from their investment.

You May Also Be Interested in

Averlogic
You deserve it
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Alliance Memory, Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention