EN
  • EN
  • DE

AD1835AASZ-REEL

Part No AD1835AASZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC 2ADC/8DAC 24BIT 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 8
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 105 / 108
Dynamic Range, ADCs / DACs (db) Typ 105 / 108
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Supply, Digital 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 52-QFP
Manufacturer Package 52-MQFP (10x10)
Win Source Part Number 767046-AD1835AASZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD1835A
Introduction Date April 25, 2003
ECCN EAR99
Country of Origin China
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD1835AASZ-REEL CAD Model

Description

Product Overview: AD1835AASZ-REEL by Analog Devices Inc.

The AD1835AASZ-REEL is a high-performance, single-chip audio DAC (Digital-to-Analog Converter) that provides exceptional sound quality and functionality for a wide array of audio applications. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this product is designed for professional audio equipment, digital audio effects processors, and high-fidelity consumer audio systems.

The AD1835AASZ-REEL offers four DACs and one ADC (Analog-to-Digital Converter) with 24-bit conversion resolution, ensuring accurate sound reproduction with a dynamic range of 114 dB for DACs and 102 dB for the ADC. This high dynamic range enables the device to handle a wide spectrum of audio frequencies with low noise and distortion levels, making it an excellent choice for studio recording equipment, mixing consoles, and digital audio workstations.

This audio codec operates over a sampling rate range of 32 kHz to 192 kHz, which covers the requirements of most digital audio formats including high-definition audio. The flexible serial data interface supports I²S, left-justified, and right-justified formats, which makes the AD1835AASZ-REEL compatible with a broad range of digital audio sources and DSPs.

The AD1835AASZ-REEL is available in a 52-lead MQFP (Metric Quad Flat Pack) package, making it suitable for space-constrained applications without compromising performance. Additionally, the device is offered on a reel, which facilitates automated assembly processes for manufacturers, ensuring efficiency and consistency in production.

Key features of the AD1835AASZ-REEL include:

  • Four 24-bit DACs and one 24-bit ADC
  • Dynamic range: 114 dB for DACs, 102 dB for ADC
  • Sampling rates from 32 kHz to 192 kHz
  • Flexible serial data interface
  • Automatic mute function at power-up
  • 52-lead MQFP package
  • Supplied in tape and reel for automated manufacturing

The AD1835AASZ-REEL is designed to meet the stringent requirements of audio professionals and enthusiasts alike, delivering high-fidelity audio in a compact, integrated package. With its robust feature set and superior performance, the AD1835AASZ-REEL stands out as a top-tier solution for advanced audio systems.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
ams
Lowest to $3.2271
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4868 $50.9208
15+ $6.9635 $104.4525
23+ $6.7459 $155.1557
31+ $6.5283 $202.3773
40+ $6.3107 $252.4280
54+ $5.6579 $305.5266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess