EN
  • EN
  • DE

AD1835AASZ

Part No AD1835AASZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC 2ADC/8DAC 24BIT 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Not For New Designs
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 8
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 105 / 108
Dynamic Range, ADCs / DACs (db) Typ 105 / 108
Analog Supply Voltage 4.5 V to 5.5 V
Digital Supply Voltage 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 52-MQFP (10x10)
Win Source Part Number 007912-AD1835AASZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1835AASZ CAD Model

Description

The AD1835AASZ is a high precision, high performance digital-to-analog converter (DAC) offered by Analog Devices Inc., a renowned leader in the semiconductor industry. This DAC is designed to deliver exceptional audio quality and is ideal for a wide range of applications, including professional and consumer audio systems, digital audio effects processors, and musical instruments.

Key Features

  • High Resolution: The AD1835AASZ features 24-bit resolution which ensures detailed and accurate audio reproduction.
  • Multi-Channel: It includes four DACs in one chip, providing a multi-channel audio solution that saves space and simplifies design.
  • High Sampling Rates: With support for sampling rates up to 192 kHz, it is well-suited for high-definition audio applications.
  • Dynamic Range: The device boasts a dynamic range of 120 dB, which contributes to its ability to deliver high fidelity audio with low noise levels.
  • Flexible Interface: It features a serial interface that is compatible with a variety of audio data formats, allowing for easy integration into various system designs.

Performance and Quality

The AD1835AASZ is built using Analog Devices' advanced sigma-delta technology, which provides superior linearity and minimizes distortion. Its high signal-to-noise ratio (SNR) ensures that audio output is clear and free from unwanted noise, making it an excellent choice for critical listening environments.

Package and Availability

The product is available in a 52-lead LQFP (Low Profile Quad Flat Package) that offers a compact footprint and is suitable for space-constrained applications. The AD1835AASZ is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment.

Applications

  • Professional Audio Equipment
  • Home Theater Systems
  • Digital Mixing Consoles
  • A/V Receivers
  • Digital Audio Workstations

With its blend of high-quality performance, versatile features, and reliable design, the AD1835AASZ from Analog Devices Inc. stands out as a top choice for designers seeking an exceptional audio DAC solution.

You May Also Be Interested in

ams
Lowest to $3.2271
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $6.5292

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8181 $65.4543
6+ $17.9021 $107.4126
9+ $17.3426 $156.0834
12+ $16.7832 $201.3984
16+ $16.2238 $259.5808
21+ $14.5454 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess