EN
  • EN
  • DE

AD1881AJST-REEL

Part No AD1881AJST-REEL
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description General Purpose Audio Codec 2ADC / 2DAC Ch 48-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 170984-AD1881AJST-REEL
Popularity Low
Supply and Demand Status Balance
Family Name AD1881
Introduction Date May 12, 2000
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1881AJST-REEL CAD Model

Description

The AD1881AJST-REEL is a cutting-edge audio codec from Analog Devices Inc., designed to deliver high-quality sound for a range of audio applications. This integrated circuit is part of the renowned SoundMAX line, which is synonymous with excellent audio performance and reliability. The AD1881AJST-REEL is specifically engineered to provide an optimal audio experience for computers, gaming systems, and multimedia devices.

Featuring an AC'97 2.1 compliant interface, this codec ensures compatibility with a wide array of audio software and hardware, making it a flexible choice for system designers. It supports a 48 kHz sampling rate, which is the industry standard for audio playback and recording, ensuring that sound is produced with clarity and precision.

Key Features:

  • High-quality audio performance with SoundMAX technology
  • AC'97 2.1 interface for broad compatibility
  • Support for 48 kHz sampling rate for pristine sound reproduction
  • Integrated headphone amplifier for direct listening
  • Low power consumption for energy-efficient operation
  • Available in a convenient reel packaging for automated assembly

The AD1881AJST-REEL also boasts an integrated headphone amplifier, which enables direct connection of headphones to the audio system without the need for additional hardware. This feature is particularly beneficial for personal computing devices where space and power consumption are critical considerations.

In terms of power efficiency, the AD1881AJST-REEL excels with its low power consumption design, making it an ideal choice for portable and battery-powered devices where longevity and energy savings are paramount. The codec is provided in a reel package, facilitating automated manufacturing processes and ensuring a streamlined production workflow for electronics manufacturers.

With its combination of audio fidelity, power efficiency, and compatibility, the AD1881AJST-REEL from Analog Devices Inc. stands as a superior choice for designers looking to incorporate high-quality sound into their products while maintaining cost-effectiveness and ease of integration.

You May Also Be Interested in

Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
EPCOS (TDK)
Need more? Email Us
Intersil
Need more? Email Us
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess