EN
  • EN
  • DE

AD1881AJST

Part No AD1881AJST
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description AC’97 SoundMAX Codec / General Purpose Audio Codec 2ADC / 2DAC Ch 48-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 090226-AD1881AJST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD1881
Introduction Date May 12, 2000
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1881AJST CAD Model

Description

AD1881AJST SoundMAX Audio Codec by Analog Devices Inc.

The AD1881AJST, part of the SoundMAX line from Analog Devices Inc., is an integrated audio codec that provides high-quality audio solutions for a range of multimedia applications. This advanced audio processing chip is designed to deliver superior sound quality with minimal power consumption, making it an ideal choice for desktop and portable computing systems alike.

The AD1881AJST codec supports AC '97 2.1 compliant audio and features a 20-bit digital-to-analog converter (DAC) and an 18-bit analog-to-digital converter (ADC), ensuring crisp, clear audio playback and recording capabilities. With its full-duplex operation, the device enables simultaneous record and playback for real-time audio applications.

Key Features:

  • High-Quality Audio: The AD1881AJST boasts a 90 dB signal-to-noise ratio (SNR), providing a high-fidelity audio experience that is perfect for immersive gaming, watching movies, or enjoying music.
  • Compatibility: This codec is designed to be compliant with the AC '97 2.1 specification, ensuring broad compatibility with a variety of audio software and hardware setups.
  • Flexibility: It offers multiple codec extensions, including a programmable jack sensing feature, allowing for automated detection of connected audio devices.
  • Power Management: Integrated power management capabilities contribute to reduced power consumption, which is crucial for battery-operated devices like laptops and portable media players.

With its integrated stereo headphone amplifier, the AD1881AJST can drive a range of headphones directly, eliminating the need for additional external components. The device also supports variable sample rates, providing flexibility for different audio content types and ensuring compatibility with a wide range of multimedia software.

For developers and system integrators, the AD1881AJST comes with comprehensive support, including technical documentation, reference designs, and customer support from Analog Devices Inc. This makes the integration of the codec into existing and new audio systems a streamlined and efficient process.

Whether you're building a high-performance gaming rig, upgrading an audio workstation, or developing the next generation of portable media devices, the AD1881AJST from Analog Devices Inc. offers the sound quality, features, and reliability needed to deliver an exceptional audio experience.

You May Also Be Interested in

Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
EPCOS (TDK)
Need more? Email Us
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Intersil
Need more? Email Us
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Vishay
Need more? Email Us
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess