EN
  • EN
  • DE

AD1885JSTZ-REEL

Part No AD1885JSTZ-REEL
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description General Purpose Audio Codec 2ADC / 2DAC Ch 48-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 170995-AD1885JSTZ-REEL
Popularity Low
Supply and Demand Status Limited
Family Name AD1885
Introduction Date August 02, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1885JSTZ-REEL CAD Model

Description

The AD1885JSTZ-REEL is a high-performance audio codec from Analog Devices Inc., designed to deliver exceptional sound quality for a wide range of applications. This integrated circuit is part of Analog Devices' SoundMAX line of audio products, which are renowned for their advanced audio processing capabilities and crystal-clear sound reproduction.

Key Features

  • High-Quality Audio: The AD1885JSTZ-REEL provides superior audio performance with a 20-bit DAC (Digital-to-Analog Converter) and 18-bit ADC (Analog-to-Digital Converter), ensuring high-fidelity sound for both playback and recording.
  • Flexible Sampling Rates: This codec supports multiple sampling rates, allowing it to be used in a variety of audio applications, from professional audio to consumer electronics.
  • AC'97 2.1 Compliant: The device is compliant with the AC'97 2.1 specification, ensuring compatibility with a wide range of audio systems and software.
  • Power Management: Featuring advanced power management options, the AD1885JSTZ-REEL is capable of reducing power consumption during idle periods, making it ideal for portable and power-sensitive applications.
  • Integrated PLL: The on-chip Phase-Locked Loop (PLL) reduces the number of external components required for clock generation, simplifying the design and reducing overall system cost.

Applications

The AD1885JSTZ-REEL is suitable for a broad range of audio applications, including:

  • Desktop and laptop computers
  • Multimedia workstations
  • Sound cards and audio interfaces
  • Home theater systems
  • Digital video camcorders

Package and Availability

The AD1885JSTZ-REEL comes in a surface-mount LQFP (Low Profile Quad Flat Package) that is designed for compact and space-constrained designs. The "REEL" designation indicates that the product is available in tape and reel packaging, which is ideal for automated manufacturing processes.

Manufacturer

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits that help solve the toughest engineering challenges. The AD1885JSTZ-REEL is a testament to their commitment to providing high-quality audio solutions for today's market.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7484 $63.2324
25+ $4.7170 $117.9250
38+ $4.5692 $173.6296
53+ $4.4213 $234.3289
68+ $4.2747 $290.6796
91+ $3.8323 $348.7393
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess