EN
  • EN
  • DE

AD1940YSTZRL

Part No AD1940YSTZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DSP AUDIO 16CH/28BIT 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Audio
Resolution (Bits) 28 b
Sampling Rate 192k
Data Interface SPI
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.25 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 125435-AD1940YSTZRL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1940YSTZRL CAD Model

Description

AD1940YSTZRL by Analog Devices Inc.

The AD1940YSTZRL is a sophisticated audio DSP (Digital Signal Processor) from the renowned manufacturer Analog Devices Inc., designed to cater to a wide array of audio processing needs. This high-performance component is an integral part of advanced audio systems, delivering exceptional sound quality and processing capabilities to both consumer and professional audio applications.

Key Features:

  • High-Performance Signal Processing: The AD1940YSTZRL boasts a SigmaDSP 28-/56-bit audio processor with 28-bit filter coefficients and 56-bit accumulator for high-quality audio processing.
  • Flexible Audio Routing: With a flexible serial data input/output, the device can support multiple audio formats and enables easy integration into various audio systems.
  • Programmable via SigmaStudio: Users can program the DSP using the user-friendly SigmaStudio software, which provides a graphical interface for designing and implementing audio signal flows.
  • Multiple Input/Output Channels: The device features an array of inputs and outputs, providing versatility for complex audio processing tasks.
  • Low Power Consumption: Designed for efficiency, the AD1940YSTZRL operates with low power consumption, making it suitable for applications where power efficiency is crucial.
  • Robust Packaging: This product is available in a 64-lead LQFP (Low Profile Quad Flat Package) that ensures reliable connectivity and a compact footprint for space-constrained applications.

Applications:

The AD1940YSTZRL is ideal for a variety of applications, including:

  • Automotive audio systems
  • Home theater and entertainment systems
  • Professional audio mixing and recording equipment
  • Active speakers and digital crossover systems
  • Soundbars and other consumer audio electronics

With its robust feature set and the backing of Analog Devices' expertise in audio processing, the AD1940YSTZRL stands as a versatile solution for designers and engineers looking to elevate the audio experience in their products. Whether it's for high-fidelity home audio, sophisticated car entertainment systems, or professional-grade audio equipment, this DSP offers the performance and flexibility needed to achieve superior sound quality.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1908 $57.3356
15+ $6.7206 $100.8090
24+ $6.5106 $156.2544
32+ $6.3006 $201.6192
42+ $6.0906 $255.8052
55+ $5.4605 $300.3275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,416 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess