The AD1981BL is a highly integrated audio codec from Analog Devices Inc., delivering high-quality sound solutions for a wide range of applications. As part of the SoundMAX line of audio products, this codec is designed to provide superior audio performance for both consumer and professional use.
Key Features
- High-Quality Audio: With its advanced signal processing, the AD1981BL ensures crystal-clear sound reproduction, making it ideal for multimedia applications.
- AC'97 2.3 Compliant: The codec adheres to the AC'97 2.3 specification, ensuring compatibility with a broad range of audio systems and software.
- Integrated Stereo DACs: The dual 18-bit Digital-to-Analog Converters (DACs) provide high-quality stereo playback.
- Multiple Bit Rates: It supports various bit rates, allowing for flexible audio encoding and playback.
- Power Management: The AD1981BL includes power management capabilities, making it suitable for battery-operated devices by conserving power when not in use.
Applications
The AD1981BL is versatile and can be used in a variety of devices, including:
- Desktop and laptop computers
- Sound cards and audio workstations
- Portable media players
- Home theater systems
- Automotive audio systems
Technical Specifications
Parameter
Specification
Resolution
18-bit DACs
Sampling Rate
Up to 48 kHz
Supply Voltage
3.3V Analog, 5V Digital
Operating Temperature
0°C to 70°C
For developers and product designers, the AD1981BL offers an excellent balance of performance and cost, making it a go-to solution for audio processing needs. With its robust feature set and proven reliability, the AD1981BL by Analog Devices Inc. stands out as a top choice for integrating high-quality audio into a multitude of electronic products.