EN
  • EN
  • DE

AD1983JCPZ

Part No AD1983JCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description HD Audio SoundMAX Codec / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin LFCSP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 171044-AD1983JCPZ
Popularity Medium
Supply and Demand Status Balance
Family Name AD1983
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1983JCPZ CAD Model

Description

AD1983JCPZ High Definition Audio SoundMAX® Codec

The AD1983JCPZ is a high-quality, high-definition audio codec from the renowned manufacturer Analog Devices Inc. This state-of-the-art SoundMAX® Codec is designed to deliver superior audio performance for a wide range of audio applications. With its advanced features and exceptional sound clarity, the AD1983JCPZ is an ideal choice for use in desktop and notebook computers, multimedia workstations, and other audio-intensive products.

At the heart of the AD1983JCPZ is an AC '97 2.3 compatible multi-channel audio codec that provides an immersive sound experience. It supports up to 48 kHz sampling rates for both playback and recording, which ensures high-fidelity sound reproduction and recording quality. The codec features multiple stereo and mono inputs, along with a high-quality DAC (Digital-to-Analog Converter) and ADC (Analog-to-Digital Converter) that minimize noise and distortion, offering crisp and clear audio output.

The AD1983JCPZ also boasts a flexible mixing, gain, and mute function to provide a complete integrated audio solution. Its programmable jack sensing and enumeration allows for device recognition when headphones or other audio devices are connected, enhancing the user experience. Additionally, the codec supports power management and enhanced power saving features, making it suitable for battery-powered devices where power efficiency is crucial.

This codec integrates Analog Devices' proprietary technology to ensure optimal sound quality and reliability. It is designed to meet the rigorous standards for PC audio performance, including Microsoft WLP 3.0 (Windows Logo Program) and future WLP audio requirements. The AD1983JCPZ is available in a 48-lead LQFP (Low Profile Quad Flat Package) which is RoHS compliant, ensuring it meets the latest environmental standards.

In summary, the AD1983JCPZ from Analog Devices Inc. is a premium audio codec that offers exceptional sound quality, advanced features, and energy-efficient operation, making it a top choice for manufacturers and audio professionals who demand the best in audio performance.

You May Also Be Interested in

Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
Texas Instruments
IC 4-CHAN PCM COMBO 48-SSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 48-Pin SSOP Tube
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess