EN
  • EN
  • DE

AD22100ARZ-RL

Part No AD22100ARZ-RL
Manufacturer Analog Devices Inc.
Catalog Moisture Sensors, Humidity
Description SENSOR ANALOG -40C-85C 8SOIC  /  Temperature Sensor Analog, Local -40°C ~ 85°C 22.5mV/°C 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 85°C
Output Type Analog Voltage
Voltage - Supply 4V ~ 6.5V
Resolution 22.5mV/°C
Accuracy - Highest (Lowest) ±2°C (±3.7°C)
Test Condition 25°C (-40°C)
Temperature Range - Operating -50°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD22100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD22100ARZ-RLTR,AD22100ARZ-RL-ND,AD22100ARZ-RLCT,AD22100ARZ-RLDKR
Standard Package 2,500
Win Source Part Number 994336-AD22100ARZ-RL
Ultra Librarian 3D Model Ultra Librarian AD22100ARZ-RL CAD Model

Description

Product Overview: AD22100ARZ-RL by Analog Devices Inc.

The AD22100ARZ-RL is a precision temperature sensor from the renowned manufacturer Analog Devices Inc., designed for high-accuracy temperature measurement and control systems. This monolithic temperature sensor operates on a temperature-proportional voltage, which is linearly proportional to the Celsius (Centigrade) temperature scale.

Key Features

  • Operating Range: The AD22100ARZ-RL has an operating temperature range of -50°C to +150°C, making it suitable for a wide variety of applications, from industrial to consumer electronics.
  • Linear Output: It provides a linear output voltage that varies directly with temperature, with a scale factor of 22.5 mV/°C. This straightforward output simplifies interfacing with analog-to-digital converters and microcontrollers.
  • Supply Voltage: The sensor operates from a single supply voltage of 4 to 6.5 volts, which allows for compatibility with most standard electronic systems and simplifies power management.
  • Accuracy: The AD22100ARZ-RL offers excellent accuracy and repeatability, ensuring reliable temperature readings for critical applications.
  • Package: It comes in a compact SOIC-8 package, which is ideal for space-constrained applications and allows for easy integration into a variety of electronic assemblies.
  • Reel Packaging: The 'RL' suffix indicates that this product is available in reel packaging, facilitating automated assembly processes for high-volume production.

Applications

The versatility of the AD22100ARZ-RL makes it an excellent choice for numerous applications, including:

  • Industrial process control
  • Environmental control systems
  • Computer thermal monitoring
  • Automotive temperature sensing
  • Medical and scientific instrumentation

Analog Devices Inc. is known for its precision engineering and the AD22100ARZ-RL temperature sensor is no exception. Its robust design and reliable performance make it a preferred choice for engineers and designers who require accurate temperature monitoring and control in their projects.

Ordering Information

For purchasing and further technical details, the AD22100ARZ-RL can be found under Analog Devices Inc.'s temperature sensors product category. Customers can order this product in bulk quantities or as individual components based on their requirements.

You May Also Be Interested in

Microchip Technology
IC, TEMP SENSOR, +/- 1 DEG, DFN-10; IC Output Type: Digital; Sensing Accuracy Ra
Lowest to $3.3129
Honeywell
SENSOR HUMIDITY 5V ANLG 3.5% TO5 / Humidity 0 ~ 100% RH Analog Voltage ±3.5% RH 30 s Through Hole
Need more? Email Us
Honeywell
SENS HUMI/TEMP 5V ANLG 3.5%V TO5 / Humidity, Temperature 0 ~ 100% RH Analog Voltage ±3.5% RH 50 s Through Hole
Lowest to $145.5224
Honeywell
SENS HUM/TMP 3.3V SPI SMD 1=5 / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us
Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR / Humidity, Temperature 0 ~ 100% RH I²C ±0.5% RH 4 s Surface Mount
Lowest to $18.0843
Humirel
RELATIVE HUMIDITY MODULE
Lowest to $23.4587
Ohmite
SENSOR RTD 1KOHM 0805 / RTD 3850ppm/°C 0805 (2012 Metric)
Need more? Email Us
Silicon Labs
SENS HUMI/TEMP 3.3V I2C 3% 24QFN
Need more? Email Us
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 6 s Surface Mount
Lowest to $6.3951

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5123 $58.0492
10+ $11.9076 $119.0760
16+ $11.5356 $184.5696
21+ $11.1635 $234.4335
27+ $10.7913 $291.3651
36+ $9.6750 $348.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,873 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess