EN
  • EN
  • DE

AD22100KRZ-REEL7

Part No AD22100KRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Voltage Output Temperature Sensor with Signal Conditioning
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Sensor Type Analog, Local
Sensing Temperature - Local 0°C ~ 100°C
Output Type Analog Voltage
Operating Supply Voltage 4 V ~ 6.5 V
Resolution 22.5mV/°C
Accuracy - Highest (Lowest) ±2°C
Test Condition 25°C
Operating Temperature Range -50°C ~ 150°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1135750-AD22100KRZ-REEL7
Manufacturer Homepage www.analog.com
Family Name AD22100
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD22100KRZ-REEL7 CAD Model

Description

AD22100KRZ-REEL7 from Analog Devices Inc. is a temperature sensor device in the Temperature Sensors - Analog and Digital Output category, intended for designs that need reliable temperature monitoring in control, protection, and environmental sensing circuits. Parts in this class are commonly evaluated for industrial equipment, instrumentation, HVAC controls, portable electronics, and embedded systems where temperature feedback supports safety, calibration, or system optimization. Engineers often select Analog Devices components for stable signal-conditioning performance, broad design support, and integration into precision analog platforms. For sourcing and design planning, the lifecycle status for AD22100KRZ-REEL7 is currently information not available, so teams should confirm current production status directly with Analog Devices or authorized channel partners before committing to long-term builds. RoHS compliance information is also not available in the provided data and should be verified through the official datasheet, manufacturer compliance statement, or distributor environmental documentation before release to regulated markets.

You May Also Be Interested in

Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $11.9185
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess