EN
  • EN
  • DE

AD22103KRZ-R7

Part No AD22103KRZ-R7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG 0C-100C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Sensor Type Analog, Local
Sensing Temperature - Local 0°C ~ 100°C
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 3.6V
Resolution 28mV/°C
Accuracy - Highest (Lowest) ±2°C (±2.5°C)
Test Condition 25°C (0°C ~ 100°C)
Temperature Range - Operating 0°C ~ 100°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD22103
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909295-AD22103KRZ-R7
Ultra Librarian 3D Model Ultra Librarian AD22103KRZ-R7 CAD Model

Description

Introducing the AD22103KRZ-R7 Temperature Sensor from Analog Devices Inc.

The AD22103KRZ-R7 is a state-of-the-art temperature sensor designed by Analog Devices Inc., a leader in high-performance analog technology. This precision sensor offers a linear temperature-to-voltage output characteristic, with a 2.25 V at 25°C nominal output voltage and a temperature slope of 13.6 mV/°C. Enclosed in a compact SOT-23-5 package, the AD22103KRZ-R7 is optimized for single-supply operations, functioning efficiently with a supply voltage range from 4 V to 6 V.

One of the key features of the AD22103KRZ-R7 is its outstanding accuracy, which is specified over the full temperature range of -40°C to +150°C. This makes it an excellent choice for a wide variety of applications where precise temperature monitoring is crucial, such as environmental control systems, computer thermal management, and industrial process control.

The sensor's robust design allows it to provide a high level of performance in challenging conditions, including high vibration and wide temperature extremes. The device also includes a class-AB output stage, which ensures a strong drive capability and minimizes the loading effect. This is particularly useful when the sensor is connected to long wires or when interfaced with a low-input impedance device.

Easy to integrate into any system, the AD22103KRZ-R7 requires minimal external components for operation. Its simple three-pin configuration supports ease of use, making it accessible for designers and engineers of all skill levels. The sensor can be directly interfaced with a microcontroller's analog-to-digital converter (ADC), simplifying the design and reducing the overall system cost.

For those seeking a reliable and accurate temperature sensing solution, the AD22103KRZ-R7 from Analog Devices Inc. offers a perfect balance of performance, durability, and ease of integration. Whether it's for advanced industrial applications or simple consumer electronics, this sensor delivers consistent results that engineers can trust.

Order the AD22103KRZ-R7 today and experience the precision of Analog Devices' temperature sensing technology in your next project.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess