The AD22105 is a monolithic temperature sensor from Analog Devices Inc., designed for precision temperature monitoring and control applications. This high-performance component offers a linear temperature transducer with a proportional voltage output. It operates on a single 5 V supply and features a temperature range from -50°C to +150°C, making it suitable for a wide array of industrial and commercial systems.
Key Features
- Linear Temperature Sensing: The AD22105 provides a linear voltage output that is directly proportional to the Celsius temperature, simplifying integration into systems.
- Wide Operating Temperature Range: With a sensing range from -50°C to +150°C, the sensor is versatile for use in diverse environments.
- Low Supply Voltage: It operates efficiently on a 5 V supply, minimizing power consumption in your application.
- High Accuracy: The device guarantees an accuracy of ±1°C at +25°C, and ±2°C over the full -50°C to +150°C temperature range.
- Small Form Factor: Available in small, easy-to-integrate packaging options, the AD22105 is ideal for space-constrained applications.
Applications
- Environmental Control Systems
- Industrial Process Control
- Computer Thermal Monitoring
- Thermal Protection for Electronic Circuits
- Portable Battery-Powered Applications
Technical Specifications
Parameter
Value
Temperature Range
-50°C to +150°C
Accuracy
±1°C at +25°C, ±2°C over full range
Supply Voltage
5 V
Output Voltage
Proportional to Celsius Temperature
Package
Small Form Factor Options
The AD22105 is a reliable and precise solution for temperature sensing from Analog Devices Inc., a trusted name in the industry. Its high accuracy and broad temperature range make it an excellent choice for a variety of applications where temperature monitoring is critical.