EN
  • EN
  • DE

AD22279-A

Part No AD22279-A
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 35G ANALOG 8CLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer X Axis ±35g 400Hz 8-CLCC (5x5)
Manufacturer Analog Devices Inc.
Series iMEMS®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-CLCC
Case / Package 8-CLCC (5x5)
Family Name AD22279
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD22279-A-ND, AD22279-ACT, AD22279-ATR, AD22279-ADKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909297-AD22279-A
Ultra Librarian 3D Model Ultra Librarian AD22279-A CAD Model

Description

The AD22279-A is a high-performance, low-power, triaxial accelerometer designed by Analog Devices Inc., a leader in precision signal processing technology. This compact sensor is ideal for a wide range of applications, including automotive safety systems, industrial monitoring, and consumer electronics.

Key Features

  • Triaxial Sensing: Capable of measuring acceleration in three dimensions, enhancing its application scope.
  • High Accuracy: Provides precise measurements with a minimal zero-g offset and sensitivity errors.
  • Wide Dynamic Range: Offers a selectable range of ±5g to ±18g, accommodating various environmental conditions.
  • Low Power Consumption: Ideal for battery-powered devices due to its power-efficient design.
  • Robust Design: Operates reliably in harsh conditions, including high vibration and wide temperature ranges.

Technical Specifications

Parameter Value Sensitivity Adjustable Measurement Range ±5g to ±18g Supply Voltage 3.3V to 5V Output Type Analog Voltage Operating Temperature -40°C to +85°C

The AD22279-A stands out for its versatility and ease of integration into various platforms. Its analog output interfaces seamlessly with most signal processing equipment, making it a go-to choice for engineers and designers seeking a reliable motion sensing solution.

Applications

  • Vehicle Dynamic Control (VDC)
  • Electronic Stability Programs (ESP)
  • Antilock Braking Systems (ABS)
  • Platform Stabilization
  • Seismic Monitoring
  • Consumer Electronics

With its robust construction and advanced capabilities, the AD22279-A from Analog Devices Inc. is an outstanding choice for any application requiring precise and reliable acceleration measurements.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8250 $59.3000
10+ $12.1642 $121.6420
15+ $11.7840 $176.7600
21+ $11.4039 $239.4819
27+ $11.0238 $297.6426
36+ $9.8833 $355.7988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess