EN
  • EN
  • DE
  • IT

AD2427WCCSZ-RL

Part No AD2427WCCSZ-RL
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description AUDIO A2B TRANSCEIVR 1CH 32LFCSP  /  Audio Audio Transceiver 1 Channel 32-LFCSP-SS (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Function Audio Transceiver
Applications Automotive Audio
Number of Channels 1
Interface I2C, I2S
Voltage - Supply 3V ~ 3.63V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-SS (5x5)
Base Product Number AD2427
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-AD2427WCCSZ-RLDKR,505-AD2427WCCSZ-RLCT,505-AD2427WCCSZ-RLTR
Standard Package 5,000
Win Source Part Number 971503-AD2427WCCSZ-RL
Ultra Librarian 3D Model Ultra Librarian AD2427WCCSZ-RL CAD Model

Description

Analog Devices Inc. AD2427WCCSZ-RL: A Breakthrough in Automotive Audio Bus Technology

The AD2427WCCSZ-RL from Analog Devices Inc. is a state-of-the-art integrated circuit designed for the burgeoning automotive audio market. This innovative product is part of the A2B® (Automotive Audio Bus) family, which revolutionizes the way audio and control data are transmitted within vehicles. The AD2427WCCSZ-RL stands out for its ability to reduce the weight and complexity of audio wiring systems, leading to enhanced vehicle fuel efficiency and overall performance.

Key Features

  • High Fidelity Audio: The AD2427WCCSZ-RL supports uncompressed audio streams, providing high-fidelity sound quality that meets the rigorous standards of automotive entertainment systems.
  • Multi-Channel Support: It can handle up to 32 downstream and 32 upstream channels, ensuring versatility and scalability in complex audio setups.
  • Reduced Wiring Complexity: With the A2B technology, the need for heavy shielded cables is eliminated, significantly reducing the wiring complexity and weight in vehicles.
  • Integrated Phantom Power: The device can provide power over the bus to other A2B nodes, simplifying the power distribution scheme and reducing the need for additional power lines.
  • Programmable GPIOs: General-purpose input/output pins are included for flexible system control and configuration.
  • EMI and EMC Compliance: Designed with automotive electromagnetic compatibility in mind, the AD2427WCCSZ-RL ensures reliable operation in the electrically noisy environment of modern vehicles.

Applications

The AD2427WCCSZ-RL is ideally suited for a variety of applications within the automotive sector, including but not limited to:

  • In-car audio systems
  • Active noise cancellation
  • Hands-free systems
  • Voice recognition systems

With its robust design and advanced capabilities, the AD2427WCCSZ-RL is a perfect choice for automotive manufacturers looking to improve the audio experience for drivers and passengers alike. Analog Devices Inc. continues to push the boundaries of automotive audio technology with products like the AD2427WCCSZ-RL, ensuring that the future of in-car entertainment and communication is as seamless as it is sophisticated.

You May Also Be Interested in

Infineon Technologies
ARCOFI AUDIO RINGING CODEC / Audio Channel
Need more? Email Us
STMicroelectronics
IC FULLY INTEG PROC
Lowest to $20.5812
ON Semiconductor
IC COMPANDOR 16TSSOP
Lowest to $6.0188
STMicroelectronics
IC AUDIO SIGNAL PROCESSR 28TSSOP
Lowest to $2.3725
Texas Instruments
IC AUDIO SIGNAL PROCESSOR
Need more? Email Us
Diodes Incorporated
IC MODULATOR 16QFN
Lowest to $9.1405
Nisshinbo Micro Devices Inc.
IC AUDIO SIGNAL PROCESSOR 30SDMP
Lowest to $5.9674
SANYO Semiconductor (U.S.A) Corporation
2-CH CLASS AB AUDIO POWER IC / Audio Channel
Need more? Email Us
NXP / Nexperia
AUDIO/VIDEO DEMODULATOR, AM/FM / Audio Channel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4495 $58.0455
22+ $5.2919 $116.4218
33+ $5.1266 $169.1778
46+ $4.9612 $228.2152
59+ $4.7958 $282.9522
79+ $4.2997 $339.6763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,885 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess