EN
  • EN
  • DE
  • IT

AD2427WCCSZ

Part No AD2427WCCSZ
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description AUDIO A2B TRANSCEIVR 1CH 32LFCSP  /  Audio Audio Transceiver 1 Channel 32-LFCSP-SS (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Function Audio Transceiver
Applications Automotive Audio
Number of Channels 1
Interface I2C, I2S
Voltage - Supply 3V ~ 3.63V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-SS (5x5)
Base Product Number AD2427
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-AD2427WCCSZ,-2735-AD2427WCCSZ
Standard Package 1
Win Source Part Number 1029139-AD2427WCCSZ
Ultra Librarian 3D Model Ultra Librarian AD2427WCCSZ CAD Model

Description

Introducing the AD2427WCCSZ from Analog Devices Inc.

The AD2427WCCSZ is a cutting-edge component from the renowned semiconductor manufacturer, Analog Devices Inc. This particular product is part of the A2B® series, which stands for Automotive Audio Bus, and is designed to deliver high-fidelity audio while ensuring robust data integrity and efficient networking within automotive and industrial applications.

Key Features:

  • Superior Audio Quality: The AD2427WCCSZ is designed to support uncompressed audio data, providing pristine sound quality for in-car entertainment and communication systems.
  • Low Latency: With its advanced design, this component ensures minimal signal delay, which is critical for maintaining lip-sync in video applications and real-time audio processing.
  • Scalability: The device offers a daisy-chainable node structure, facilitating the expansion of the audio network without significant increases in cabling complexity or cost.
  • Reduced Wiring: By utilizing the A2B technology, the AD2427WCCSZ substantially cuts down on the amount of wiring required for audio signal transmission, leading to lighter and more cost-effective system designs.
  • Integrated Diagnostics: The product includes built-in diagnostic capabilities that help detect and manage faults, ensuring reliable operation in harsh automotive environments.
  • Power Over Data Line: The A2B technology enables the AD2427WCCSZ to deliver power along with audio and control data over a single, unshielded twisted pair cable, simplifying installation and reducing costs.

Applications:

The AD2427WCCSZ is particularly suitable for a wide range of applications within the automotive sector, including but not limited to:

  • Infotainment and head units
  • Hands-free systems
  • Active noise cancellation systems
  • Audio amplifiers and speakers
  • Rear seat entertainment systems

In addition to automotive uses, the AD2427WCCSZ can also be utilized in various industrial audio and control systems that require high-quality audio transmission, low-latency communication, and a robust physical layer.

Conclusion:

Overall, the AD2427WCCSZ from Analog Devices Inc. represents a sophisticated solution for modern audio networking challenges. With its impressive feature set and adherence to the A2B standard, it is poised to revolutionize the way we think about audio data transmission in both vehicles and industrial environments.

You May Also Be Interested in

STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
Lowest to $3.9339
Renesas Electronics America
AUDIO SOUND CONTROLLER / Audio Channel
Need more? Email Us
Siemens
MULTI-STANDARD SOUND IF / Audio Channel
Lowest to $3.5157
Texas Instruments
IC V-B AUDIO PROCESSOR 20-DIP
Lowest to $28.2190
ON Semiconductor
COMPANDOR / Audio Channel
Lowest to $10.8108
Infineon Technologies
IC AUDIO TONE PROCESSOR 8DIP
Lowest to $22.4823
Nisshinbo Micro Devices Inc.
IC AUDIO SIGNAL PROCESSOR 30SDMP
Lowest to $5.9674
ON Semiconductor
IC COMPANDOR 16SOIC
Lowest to $0.8478
ON Semiconductor
IC COMPANDOR 16SOIC
Lowest to $1.1048

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.4739 $79.4217
6+ $21.7222 $130.3332
8+ $21.0435 $168.3480
11+ $20.3646 $224.0106
15+ $19.6858 $295.2870
20+ $17.6493 $352.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess