EN
  • EN
  • DE

AD2S1200YSTZ

Part No AD2S1200YSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CONV R/D 12-BIT W/OSC 44-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type R/D Converter
Resolution (Bits) 12 b
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 5V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 44-LQFP
Manufacturer Package 44-LQFP (7x7)
Win Source Part Number 767052-AD2S1200YSTZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD2S1200
Introduction Date October 08, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD2S1200YSTZ CAD Model

Description

AD2S1200YSTZ: A High-Performance Resolver-to-Digital Converter

The AD2S1200YSTZ is a state-of-the-art resolver-to-digital converter produced by Analog Devices Inc., designed to decode the electrical signals generated by a resolver sensor into digital position and velocity data. This integrated circuit is housed in a compact LQFP-44 package and offers a high level of precision and functionality, making it an ideal choice for various applications in industrial and automotive control systems.

Key Features

  • High Accuracy: The AD2S1200YSTZ boasts a 12-bit resolution and a high tracking rate that ensures precise position and velocity measurements, essential for dynamic control systems.
  • Programmable Resolution and Dynamic Range: Users can program the device for different resolutions and dynamic ranges, providing flexibility to meet the requirements of various applications.
  • Continuous Tracking: With its ability to continuously track the inputs from the resolver, the AD2S1200YSTZ can provide real-time data, which is critical for applications requiring immediate feedback and control.
  • Built-in Fault Detection: The device includes self-test and fault-detection features that enhance the reliability of the system by identifying potential issues early.

Applications

  • Automotive control systems
  • Industrial motor control
  • Robotics and automation
  • Process control systems
  • Aerospace and defense systems

The AD2S1200YSTZ is engineered to operate within a wide temperature range, making it suitable for harsh environments. Its robust design and advanced features ensure that it can deliver high-fidelity data conversion in systems where accuracy and reliability are paramount.

Analog Devices Inc. is known for its commitment to quality and innovation, and the AD2S1200YSTZ is a testament to the company's expertise in precision signal processing. Whether it's for a high-speed electric vehicle or a precision robotic arm, this resolver-to-digital converter is designed to meet the rigorous demands of modern technology.

For detailed specifications, application notes, and support resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess