The AD2S82AKP is a high-performance resolver-to-digital converter manufactured by Analog Devices Inc. This precision device is designed to interpret the angular position and velocity of a rotating shaft using resolver sensors, making it an ideal component for industrial and automation applications where accurate positioning is critical.
Key Features:
- High Accuracy: The AD2S82AKP offers excellent accuracy and resolution, ensuring precise position and velocity data for demanding applications.
- Variable Resolution: Users can select the resolution from 10 to 16 bits, allowing for flexibility in different system requirements.
- High Tracking Rate: With the ability to track resolver frequencies up to 1 kHz, the AD2S82AKP is suitable for high-speed operations.
- Dynamic Performance: The device features dynamic performance, which allows it to maintain accuracy even with variations in temperature or other environmental conditions.
- Self-Test Functionality: Built-in self-test capabilities ensure reliable operation and simplify system diagnostics.
- Robust Package: The AD2S82AKP is available in a 44-lead plastic chip carrier package, which is designed to withstand harsh industrial environments.
Applications:
The AD2S82AKP is suitable for a wide range of applications, including but not limited to:
- Robotics and automation systems
- Aerospace and defense systems
- Machine tool positioning
- Antenna positioning systems
- Servo motor control
Technical Specifications:
| Parameter |
Value |
| Resolution |
10 to 16 bits |
| Tracking Rate |
0 to 1024 rps |
| Supply Voltage |
+5 V |
| Operating Temperature |
-40°C to +85°C |
The AD2S82AKP from Analog Devices Inc. is a testament to their commitment to providing high-quality, precision components for the most demanding of industrial applications. Its robustness and reliability make it a go-to choice for engineers and designers looking for a resolver-to-digital solution.