The AD2S99BPZ is a high-performance, programmable sine wave oscillator designed and manufactured by Analog Devices Inc. This versatile component is engineered to deliver precise and stable frequencies for a wide range of applications, making it an ideal choice for designers who require a reliable timing solution.
Key Features
- Programmable Frequency Range: The oscillator can be programmed to generate frequencies from 2 kHz to 20 kHz, providing flexibility for various application requirements.
- High Stability: The AD2S99BPZ offers excellent frequency stability, ensuring consistent performance over temperature and voltage changes.
- Low Power Consumption: Designed for efficiency, this device consumes minimal power, making it suitable for portable and battery-powered systems.
- Compact Package: The oscillator comes in a compact 20-lead PLCC (Plastic Leaded Chip Carrier) package, designated by the "PZ" suffix, which allows for easy integration into space-constrained designs.
Applications
The AD2S99BPZ is widely used in various high-tech industries and applications, including but not limited to:
- Industrial control systems
- Servo motor control
- Robotics
- Precision instrumentation
Technical Specifications
Parameter
Value
Frequency Range
2 kHz to 20 kHz
Supply Voltage
±15 V
Operating Temperature
-40°C to +85°C
Package Type
20-Lead PLCC
Ordering Information
The product can be ordered using the part number AD2S99BPZ. For detailed information on pricing, availability, and shipping, please contact Analog Devices Inc. or an authorized distributor.