EN
  • EN
  • DE

AD50574

Part No AD50574
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171194-AD50574
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD50574 CAD Model

Description

The AD50574 from Analog Devices Inc. represents a leap forward in operational amplifier technology, offering unparalleled precision and performance for demanding applications. This high-performance op-amp is designed to cater to a wide array of industries, including medical, instrumentation, automation, and aerospace, where accuracy and reliability are of paramount importance.

At the heart of the AD50574's capabilities lies its exceptional offset voltage, which is remarkably low, coupled with a very low input bias current. These features ensure that the operational amplifier provides a highly accurate signal amplification with minimal error, making it an ideal choice for high-precision tasks such as sensor signal conditioning, A/D converter driving, and high-resolution data acquisition systems.

The device operates over a wide supply voltage range, accommodating single-supply or dual-supply configurations, which adds to its versatility in different circuit environments. Moreover, the AD50574 boasts a high gain bandwidth product and a fast slew rate, which enables it to handle high-frequency signals without sacrificing signal fidelity. This makes the op-amp well-suited for fast-operating amplifiers in filtering circuits and high-speed analog-to-digital converters.

Another key feature of the AD50574 is its robust output drive capability. The op-amp can deliver a substantial output current, which allows it to drive heavy loads without distortion. Additionally, its thermal shutdown feature ensures protection against overheating, thus safeguarding the device and the overall system in which it is deployed.

Engineers and designers will appreciate the AD50574's low noise performance, which is critical for applications that require low signal-to-noise ratios. The op-amp's low harmonic distortion further enhances its appeal in audio and communication systems where clear and accurate signal reproduction is necessary.

Analog Devices Inc. has packaged the AD50574 with reliability in mind, offering it in a variety of package options to suit different assembly requirements. With its combination of precision, flexibility, and durability, the AD50574 sets a new standard for operational amplifiers in critical applications.

You May Also Be Interested in

Vishay
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
Lowest to $55.5705
Shindengen
Need more? Email Us
JST Sales America Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198
ATI
Need more? Email Us
EPCOS (TDK)
Lowest to $8.1809

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4170 $59.5870
26+ $4.4444 $115.5544
41+ $4.3058 $176.5378
56+ $4.1672 $233.3632
72+ $4.0275 $289.9800
96+ $3.6117 $346.7232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess