EN
  • EN
  • DE

AD5115BCPZ10-500R7

Part No AD5115BCPZ10-500R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 32POS 10K 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 10k
Interface Up/Down (U/D, CS)
Memory Type Non-Volatile
Operating Supply Voltage 2.3 V ~ 5.5 V
Tolerance ±8%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 70
Operating Temperature Range -40°C ~ 125°C
Package 8-UFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-UD (2x2)
Win Source Part Number 767065-AD5115BCPZ10-500R7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5115
Introduction Date October 28, 2011
ECCN EAR99
Country of Origin China
Halogen Free Unknown
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5115BCPZ10-500R7 CAD Model

Description

The AD5115BCPZ10-500R7 is a cutting-edge digital potentiometer designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision device offers a robust feature set making it an ideal solution for applications requiring accurate and reliable tuning of resistance values.

Key Features

  • Resolution: The AD5115 provides a 1024-position resolution, offering fine adjustment capabilities for a variety of applications.
  • Interface: It features an I²C-compatible serial interface, which allows for easy integration into most digital systems and ensures simple communication with microcontrollers or processors.
  • Programmable: Users can program the resistance setting in non-volatile memory, enabling the device to recall the last position at power-up.
  • Operating Voltage: The operating voltage range of 2.7V to 5.5V provides flexibility for use in various systems without the need for additional voltage regulation.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5115BCPZ10-500R7 is optimized for space-constrained applications.
  • Temperature Range: With an operating temperature range of -40°C to +125°C, this device is suitable for use in harsh environments.

Applications

The versatility of the AD5115BCPZ10-500R7 makes it an excellent choice for a wide array of applications, including:

  • Automotive systems
  • Portable electronics
  • Medical equipment
  • Industrial automation
  • Instrumentation and control systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD5115BCPZ10-500R7 is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards of performance and durability.

For designers and engineers seeking a reliable, high-resolution digital potentiometer, the AD5115BCPZ10-500R7 from Analog Devices Inc. offers an exceptional solution that combines precision, flexibility, and ease of use.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7603 $52.4457
45+ $2.2649 $101.9205
69+ $2.1941 $151.3929
95+ $2.1233 $201.7135
122+ $2.0525 $250.4050
164+ $1.8402 $301.7928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 526 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess